location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sony α7S II+ XLR-K2M MILC Body 12,2 MP CMOS 4240 x 2832 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
α7S II+ XLR-K2M
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5013493353169
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5013493353169
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 104429
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:38:57
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony α7S II+ XLR-K2M MILC Body 12,2 MP CMOS 4240 x 2832 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - MILC Body 12,2 MP CMOS Black
  • - Image stabilizer
  • - Digital zoom: 4x
  • - ISO sensitivity (min): 50 ISO sensitivity (max): 409600 Fastest camera shutter speed: 1/8000 s Slowest camera shutter speed: 30 s ±5EV (1/2; 1/3 EV step)
  • - Video recording 3840 x 2160 pixels 4K Ultra HD
  • - Built-in microphone Built-in speaker(s) Voice recording Micro-USB HDMI Wi-Fi Near Field Communication (NFC)
Long product name Sony α7S II+ XLR-K2M MILC Body 12,2 MP CMOS 4240 x 2832 pixels Black :
The long product name of Sony α7S II+ XLR-K2M MILC Body 12,2 MP CMOS 4240 x 2832 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Body, 12.2MP, 35mm Full Frame Exmor CMOS, 4240 x 2384 Max, ISO 100 - 409600, 169-Point AF, 4K Video, 5-Axis IS, WiFi 802.11b/g/n, NFC, HDMI micro, Micro USB, MS Duo / SD, 2.95" LCD VariAngle, E-Mount + XLR-K2M Mic Kit
More>>>
Sony α7S II+ XLR-K2M MILC Body 12,2 MP CMOS 4240 x 2832 pixels Black:
The official description of Sony α7S II+ XLR-K2M MILC Body 12,2 MP CMOS 4240 x 2832 pixels Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Sensitivity mastered

Meet the α7S II — with ultra-high sensitivity, wide dynamic range, internal 4K movie recording and superior shooting stability.

Expand your expressive freedom

Brilliant features realize what you can imagine

Extend your powers of perception with the new α7S II, for extra sensitivity, wide dynamic range, accurate focusing, and unshakeable stability to shoot with solid assurance.

More dynamic detail

Ultra-high sensitivity, extra-wide dynamic range and improved image processing algorithm deliver high-quality images with spectacular details.

At the forefront of 4K

Now internally records 4K movies in full-frame format featuring full pixel readout5 without pixel binning, and includes an array of advanced movie functions.

Extra stability for all shooting
Built-in stabilization clarifies every situation

Compensation for five types of camera shake that can blur stills/movies shot handheld matches the camera's great sensitivity so you can use more shutter speed/ISO/aperture settings.

Extra stability for all shooting

Built-in stabilization clarifies every situation

Compensation for five types of camera shake that can blur stills/movies shot handheld matches the camera's great sensitivity so you can use more shutter speed/ISO/aperture settings.

Focus with more finesse

Fast Intelligent AF accelerates speed and precision

With advanced Fast Intelligent AF featuring enhanced accuracy even in the dark and accelerated AF for movie shooting, the α7S II helps to assure that you capture clear stills and movies.

Optimal operability

Expertly engineered for durability under duress

Ready for action under all conditions, even using large lenses, the α7S II integrates advanced functions that are worthy of extraordinary imaging performance in the long run.

Wide-ranging accessories meet every need

Professional level options open up new possibilities

Further expand your shooting pleasure and give your photography a professional edge with accessories designed for exceptional performance, durability and practicality.

Supported in Capture One Express (for Sony)

One of the world's best RAW converters by Phase One

Capture One Express (for Sony) is one of the world's best RAW converters, rendering precise colors and incredible detail. It contains flexible digital asset management, all the essential adjustment tools and fast, responsive performance in one customizable and integrated solution.1

Short summary description Sony α7S II+ XLR-K2M MILC Body 12,2 MP CMOS 4240 x 2832 pixels Black:
This short summary of the Sony α7S II+ XLR-K2M MILC Body 12,2 MP CMOS 4240 x 2832 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony α7S II+ XLR-K2M, 12,2 MP, 4240 x 2832 pixels, CMOS, 4K Ultra HD, 584 g, Black

Long summary description Sony α7S II+ XLR-K2M MILC Body 12,2 MP CMOS 4240 x 2832 pixels Black:
This is an auto-generated long summary of Sony α7S II+ XLR-K2M MILC Body 12,2 MP CMOS 4240 x 2832 pixels Black based on the first three specs of the first five spec groups.

Sony α7S II+ XLR-K2M. Camera type: MILC Body, Megapixel: 12,2 MP, Sensor type: CMOS, Maximum image resolution: 4240 x 2832 pixels. ISO sensitivity (max): 409600. Digital zoom: 4x. Fastest camera shutter speed: 1/8000 s. Wi-Fi. HD type: 4K Ultra HD, Maximum video resolution: 3840 x 2160 pixels. Display diagonal: 7,49 cm (2.95"). Viewfinder type: Electronic. Weight: 584 g. Product colour: Black

Picture quality
Camera type *
MILC Body
Megapixel *
12,2 MP
Sensor type *
CMOS
Maximum image resolution *
4240 x 2832 pixels
Still image resolution(s) *
3:2: L: 4240 x 2832 (12M), M: 2768 x 1848 (5.1M), S: 2128 x 1416 (3.0M), APS-C L: 2768 x 1848 (5.1M), M: 2128 x 1416 (3.0M), S: 1376 x 920 (1.3M) 16:9: L: 4240 x 2384 (10M), M: 2768 x 1560 (4.3M), S: 2128 x 1200 (2.6M), APS-C L: 2768 x 1560 (4.3M), M: 2128 x 1200 (2.6M), S: 1376 x 776 (1.1M)
Image stabilizer *
Yes
Image stabilizer location
Body
Supported aspect ratios
3:2, 16:9
Total megapixels
12,4 MP
Image sensor size (W x H)
35,6 x 23,8 mm
Sensor format
Full-frame
Image formats supported *
JPG, RAW
Lens system
Digital zoom *
4x
Extra/Smart zoom
2x
Lens mount interface
Sony E
Focusing
Focus adjustment *
Auto/Manual
Auto focusing (AF) modes *
Continuous Auto Focus, Contrast Detection Auto Focus, Single Auto Focus
Auto Focus (AF) object detection
Face
Auto Focus (AF) points
169
Auto Focus (AF) lock
Yes
Auto Focus (AF) assist beam
Yes
Exposure
ISO sensitivity (min) *
50
ISO sensitivity (max) *
409600
ISO sensitivity
102400, 50, 100, 12800, 409600
Light exposure modes *
Aperture priority AE, Auto, Shutter priority AE
Light exposure control
Program AE
Light exposure correction *
±5EV (1/2; 1/3 EV step)
Light metering *
Centre-weighted, Evaluative (Multi-pattern), Spot
Auto Exposure (AE) lock
Yes
Shutter
Fastest camera shutter speed *
1/8000 s
Slowest camera shutter speed *
30 s
Camera shutter type
Electronic
Flash
Flash modes *
Auto, Fill-in, Flash off, Red-eye reduction, Second curtain synchro, Slow synchronization
External flash connector
Yes
Flash sync-speed
1/250 s
Flash exposure compensation
Yes
Flash exposure correction
±3EV (1/2; 1/3 EV step)
Shoe mounting point
Yes
Video
Video recording *
Yes
Maximum video resolution *
3840 x 2160 pixels
HD type *
4K Ultra HD
Video resolutions
1280 x 720, 1920 x 1080, 3840 x 2160
Resolution at capture speed
3840x2160@24fps, 1920x1080@120fps, 1920x1080@24fps, 1920x1080@25fps, 1920x1080@30fps, 1920x1080@50fps, 1920x1080@60fps, 3840x2160@25fps, 3840x2160@30fps
Analog signal format system
NTSC, PAL
Video formats supported
AVC, AVCHD, H.264, MP4, MPEG4, XAVC-I
Audio
Built-in microphone *
Yes
Built-in speaker(s)
Yes
Voice recording
Yes
Audio formats supported
AC3, LC-AAC, LPCM
Memory
Compatible memory cards *
MS Duo, MS Micro (M2), MS PRO Duo, MS Pro-HG Duo, SD, SDHC, SDXC
Memory slots
1
Display
Display *
LCD
Touchscreen *
No
Display diagonal *
7,49 cm (2.95")
Display resolution (numeric)
1228800 pixels
Vari-angle LCD display
Yes
Second display
No
Viewfinder
Viewfinder type
Electronic
Magnification
0,78x
Viewfinder screen size
0.5"
Ports & interfaces
USB version *
2.0
USB connector
Micro-USB
HDMI *
Yes
HDMI connector type
Micro
Microphone in
Yes
Headphone outputs
1
Network
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Near Field Communication (NFC) *
Yes
Data network
Not supported
Camera
White balance *
Auto, Cloudy, Custom modes, Daylight, Flash, Fluorescent, Incandescent, Shade, Underwater
Scene modes *
Night, Night portrait, Panorama, Portrait, Sports, Sunset, Twilight, Landscape
Shooting modes *
Aperture priority, Auto, Program, Shutter priority
Photo effects *
Black&White, Neutral, Sepia, Vivid
Self-timer delay *
2, 5, 10 s
Contrast adjustment
Yes
Saturation adjustment
Yes
Camera playback
Highlights, Single image, Slide show, Thumbnails
Dioptre correction
Yes
Diopter adjustment (D-D)
-4 - 3
Histogram
Yes
Camera file system
DCF 2.0, Exif 2.3, MPF, RAW
Anti-dust function
Yes
Eye relief
2,3 cm
Image processor
BIONZ
Design
Product colour *
Black
Battery
Battery life (CIPA standard)
370 shots
Battery life (max)
1 h
Battery type
NP-FW50
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Width
126,9 mm
Depth
60,3 mm
Height
95,7 mm
Weight
584 g
Weight (including battery)
627 g
Packaging content
Hand strap
Yes
AC adapter included
Yes
Cables included
Micro-USB
Battery charger included
Yes
Batteries included
Yes
Other features
Power source type
Battery
Technical details
Memory function
Yes
Self-timer
Yes
Source Testseek summary Average rating
Reviews
Updated:
2019-12-03 09:48:12
Uk has collected 96 expert reviews for Sony α7S II+ XLR-K2M MILC Body 12.2 MP CMOS 4240 x 2832 pixels Black and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%
Source Review comments Score
en.zinggadget.com
Updated:
2019-12-03 09:47:57
I wanted to hate this camera, but I can't!With so much excitement of the Sony and its 4K tag around the world, you can say it got me a little triggered when I got my hands on this heavy dude – yes it's around 1kg if you hold it single handed with a 24-70m...
0%
EISA.eu
Updated:
2019-12-03 09:48:07
With the α7S II Sony provides professionals with the right tool to create top quality video and excellent still images in every shooting situation. Its 12.2-million-pixel full-frame Exmor CMOS sensor masters high sensitivity shooting, with a maximum sensi...
0%
thunderbaylive.com
Updated:
2019-12-03 09:48:08
Lisa Gade reviews the Sony a7s II, Sony's second generation full frame 35mm mirrorless camera that targets video shooters. We test it with a variety of Sony FE lens including the 55mm f/1.8, FE 24-70 f/4 and the FE 70-200mm f/4. The a7S II can shoot 4K vi...
0%
stuff.tv
Updated:
2019-12-03 09:48:08
Amateur filmmakers take note: the Sony A7S II could very well be the next camera you're lusting after.Like the original A7S , it's a variant of the full-frame A7 with a focus on offering outstanding performance in two key areas: low light photography and...
Good Superb video quality, Great in low light conditions, Metal-bodied toughness...
Bad It's really expensive...
Bottom line The A7S II is certainly more of a specialist's camera than its sibling the A7R II. I think the latter is a better all-round performer and a superior buy for the more general shooter, but if you're looking for a compact system camera that offers class-lead...
100%
stuff.tv/my/
Updated:
2019-12-03 09:48:08
Amateur filmmakers take note: the Sony A7S II could very well be the next camera you're lusting after.Like the original A7S , it's a variant of the full-frame A7 with a focus on offering outstanding performance in two key areas: low light photography and...
Good Superb video quality, Great in low light conditions, Metal-bodied toughness...
Bad It's really expensive...
Bottom line The A7S II is certainly more of a specialist's camera than its sibling the A7R II. I think the latter is a better all-round performer and a superior buy for the more general shooter, but if you're looking for a compact system camera that offers class-lead...
100%
photoreview.com.au
Updated:
2019-12-03 09:48:09
The relatively low resolution of this camera (compared with its α7 siblings) makes it less attractive to landscape and studio photographers who require the highest possible resolution. Other models in the growing α7 range would be far more suitable for th...
Bottom line Sony has clearly differentiated its latest α7 cameras into three categories, with the α7 II being the general-purpose model with the most affordable price tag (RRP AU$2299), the α7R II (RRP AU$4499) offering the highest resolution and the α7S II (RRP AU$4...
88%
liveatpc.com
Updated:
2019-12-03 09:48:09
There was a time during the good old days when physical film was king, the professional SLR market was split between Nikon, Canon, Ricoh and few minor players like Hasselblad. Despite their sizeable presence in the CRT TV and consumer electronics market...
Bottom line Review: Sony a7S II Image Perfection Incarnate There was a time during the good old days when physical film was king, the professional SLR market was split between Nikon, Canon, Ricoh and few minor players like Hasselblad. Despite their sizeable presence...
90%
trustedreviews.com
Updated:
2019-12-03 09:48:09
What is the Sony Alpha A7S II? The Sony Alpha A7S II is a full-frame camera with a difference. Where its brother the A7R II uses a 42-megapixel sensor for massive amounts of detail, this camera pares the resolution all the way down to 12 megapixels to rad...
Good Great low-light performance, Excellent for video, Much-improved ergonomics...
Bad Limited detail capture among full-frame cameras, Unimpressive burst performance...
Bottom line Sony Alpha A7S II – Image Quality The Sony Alpha A7S II goes against the grain. Where full-frame rivals like the A7R II, the Nikon D810 and Canon 5DS R make the most of tech improvements to allow ultra-high resolution sensors without killing higher-ISO pe...
80%
Digitaltrends.com
Updated:
2019-12-03 09:48:10
With the new 12.2-megapixel A7S II ($3,000, body only), Sony completes its second-gen updates to its fantastic A7-series. We have the A7 II , a sub-$2,000 full-frame mirrorless interchangeable lens camera with 5-axis image stabilization. Then there's the...
Good Excellent 12.2MP full-frame stills, Top-notch 4K, 120-fps Full HD videos, Whopping 409,600 ISO, 14-bit compressed/uncompressed RAW...
Bad Very noisy at high ISOs, Not ideal for action, Expensive...
Bottom line The DT Accessory PackUp your game and the get the most out of your gear with the following extras, hand-picked by our editors:Sony FE 35mm F2.8 Lens ($798)This Zeiss prime lens is nice and compact, yet not too pricey.Sony A-mount to E-mount Lens Adapter (...
80%
amateurphotographer.co.uk
Updated:
2019-12-03 09:48:11
When Sony launched the Alpha 7 and Alpha 7R two years ago, the manufacturer was looking to target two different types of photographer. While the Alpha 7 was out to appeal to enthusiasts looking for a full-frame camera with an ‘all-round’ level of performa...
Bottom line Although the refinements that have been made to the Alpha 7S II might not appear to be as revolutionary as those on the 7R II, it has come on a long way from the original 7S. The introduction of the 5-axis stabilisation transforms handheld shooting to the...
100%
hardwarezone.com.ph
Updated:
2019-12-03 09:48:11
Today, we got our hands-on with Sony's latest camera in the A7 series, as well as a quick preview of the new fixed-lens, full-frame RX1R II (see below).The new A7S II promises a greater range of still imaging and video recording improvements, and we had t...
0%
techradar.com
Updated:
2019-12-03 09:48:12
With the launch of the A7S II, Sony has finished updating its trio of full-frame compact system cameras to Mark II versions. The old models continue alongside as cheaper, older-specced alternatives, so there are currently six cameras in the range. We've a...
Good Super, high ISO ISO 409,600 maximum, Now with internal 4K video, improved AF system...
Bad Only 12 million pixels, Video record button not ideally placed, Expensive and specialized...
Bottom line The A7S II is an important update to Sony's specialized, high-sensitivity A7S compact system camera. The resolution looks low, but this is a camera designed for low light and 4K video rather than day-to-day photography, and we look forward to giving it a...
100%
amateurphotographer.co.uk
Updated:
2019-12-03 09:48:12
With both the Sony A7 and A7R now being on their second generation, it was only a matter of time before the A7S went the same way. As such the A7S II is a mixture of refinements to the original camera and updates that we have previously seen on the A7 II...
Bottom line Although the recent A7R II was a huge advancement over its predecessor, the A7S II is much more of a refinement of the original A7S. The changes are also somewhat predictable. With the A7R II recording 4K internally, it was only a matter of time before th...
0%
techradar.com/au/
Updated:
2019-12-03 09:48:12
With the launch of the A7S II, Sony has finished updating its trio of full-frame compact system cameras to Mark II versions. The old models continue alongside as cheaper, older-specced alternatives, so there are currently six cameras in the range. We've a...
Good Superhigh ISO ISO 409,600 maximum, Now with internal 4K video, improved AF system...
Bad Only 12 million pixels, Video record button not ideally placed, Expensive and specialized...
Bottom line The A7S II is an important update to Sony's specialized, high-sensitivity A7S compact system camera. The resolution looks low, but this is a camera designed for low light and 4K video rather than day-to-day photography, and we look forward to giving it a...
0%