Sitecom logo

Sitecom Network Printer Server USB print server Ethernet LAN

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45052
Info modified on:
23 Feb 2023, 16:23:43
Warranty:
10 years
Long product name Sitecom Network Printer Server USB print server Ethernet LAN:

Network Printer Server USB

Short summary description Sitecom Network Printer Server USB print server Ethernet LAN:

Sitecom Network Printer Server USB, Ethernet LAN, 500 g, 100 Mbit/s, 86 x 59 x 25 mm, TCP/IP, IPX/SPX, NetBEUI, 9V/500mA

Long summary description Sitecom Network Printer Server USB print server Ethernet LAN:

Sitecom Network Printer Server USB. Network connection type: Ethernet LAN. Weight: 500 g. Data transfer rate: 100 Mbit/s, Dimensions (WxDxH): 86 x 59 x 25 mm, Supported protocols: TCP/IP, IPX/SPX, NetBEUI

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.