location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sharp LC-13SH1 TV 33 cm (13") Silver 430 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sharp Check ‘Sharp’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LC-13SH1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LC-13SH1
Category:
A LED-TV is a flat panel display that uses LED backlighting instead of the cold cathode fluorescent (CCFL) backlighting used in most other LCDs. Three forms of LED may be used: - White edge-LEDs around the rim of the screen, using a special diffusion panel to spread the light evenly behind the screen (the most usual form) - An array of LEDs arranged behind the screen whose brightness are not controlled individually. - A dynamic “local dimming” array of LEDs to achieve a modulated backlight light pattern
TVs Check ‘Sharp’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Sharp: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 109951
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sharp LC-13SH1 TV 33 cm (13") Silver 430 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 33 cm (13") LCD
  • - 640 x 480 pixels 4:3
  • - 430 cd/m² 500:1
  • - NTSC
  • - 43 W
Long product name Sharp LC-13SH1 TV 33 cm (13") Silver 430 cd/m² :
The long product name of Sharp LC-13SH1 TV 33 cm (13") Silver 430 cd/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

13" LC-13SH with EDTV Monitor, 170º/170º Viewing Angles
More>>>
Sharp LC-13SH1 TV 33 cm (13") Silver 430 cd/m²:
The official description of Sharp LC-13SH1 TV 33 cm (13") Silver 430 cd/m² as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Sharp’s LC-13SH6U provides a slim, versatile television solution. The LC-13SH6U uses Sharp’s proprietary Advanced Super View/Black TFT panel, which provides high brightness, a high contrast ratio, low reflection glare protection and wide viewing angles. Featuring a distinctive side-speaker design, the LC-13SH6U is an EDTV Monitor for compatibility with progressive (480p) DVD players.
- 13" Class (13-1/16" Diagonal) ASV (Advanced Super View) LCD Panel
is a Sharp proprietary panel with Black TFT low reflection coating.
- EDTV Monitor
is compatible with 480p (progressive scan DVD players).
- High Brightness (430 cd/m2)
allows you to place the television anywhere -- even near windows, doors or other light sources -- and the picture is still vivid.
- 170º/170º Viewing Angles
are so wide you can view the television from anywhere in the room.
- 60,000-Hour Lamp Life2
Sharp's LCD backlight life is long enough to give you viewing pleasure for many years.
- 500:1 Contrast Ratio
provides incredible images whether you're watching dark or bright scenes!

Short summary description Sharp LC-13SH1 TV 33 cm (13") Silver 430 cd/m²:
This short summary of the Sharp LC-13SH1 TV 33 cm (13") Silver 430 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Sharp LC-13SH1, 33 cm (13"), 640 x 480 pixels, LCD, Silver

Long summary description Sharp LC-13SH1 TV 33 cm (13") Silver 430 cd/m²:
This is an auto-generated long summary of Sharp LC-13SH1 TV 33 cm (13") Silver 430 cd/m² based on the first three specs of the first five spec groups.

Sharp LC-13SH1. Display diagonal: 33 cm (13"), Display resolution: 640 x 480 pixels, Display technology: LCD, Display brightness: 430 cd/m², Contrast ratio (typical): 500:1, Native aspect ratio: 4:3. Product colour: Silver

Display
Display diagonal *
33 cm (13")
Display technology *
LCD
Native aspect ratio *
4:3
Display brightness *
430 cd/m²
Contrast ratio (typical) *
500:1
Viewing angle, horizontal
170°
Viewing angle, vertical
170°
Display resolution *
640 x 480 pixels
TV tuner
Analog signal format system *
NTSC
Audio
Number of speakers *
2
RMS rated power *
2 W
Design
Product colour *
Silver
Ports & interfaces
Component video (YPbPr/YCbCr) in
1
Composite video in
1
S-Video outputs quantity
1
Power
Power consumption (typical) *
43 W
Weight & dimensions
Weight (with stand)
4,13 kg
Weight (without stand)
3,63 kg
Other features
Display
LCD
Headphone connectivity
3.5 mm
Brand Image Product code Product Stock Price from
Sharp LC-37GE1E TV 94 cm (37") Full HD Black 450 cd/m² Sharp LC-37GE1E TV 94 cm (37") Full HD Black 450 cd/m²
(show image)
LC-37GE1E LC-37GE1E