location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sharkoon CCFL 4in1 30cm fluorescent bulb

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sharkoon Check ‘Sharkoon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CCFL 4in1 30cm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4044951005260
Category:
Energy-efficient lamp. The big ones are commonly used in halls, warehouses and other big spaces. Recently compact fluorescent lamps have been developed for the home and office.
Fluorescent Bulbs Check ‘Sharkoon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Sharkoon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29373
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Oct 2017 14:56:05
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sharkoon CCFL 4in1 30cm fluorescent bulb :
The long product name of Sharkoon CCFL 4in1 30cm fluorescent bulb. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CCFL 4 in 1 Kit
More>>>
Short summary description Sharkoon CCFL 4in1 30cm fluorescent bulb:
This short summary of the Sharkoon CCFL 4in1 30cm fluorescent bulb data-sheet is auto-generated and uses the product title and the first six key specs.

Sharkoon CCFL 4in1 30cm, Blue, 300 mm

Long summary description Sharkoon CCFL 4in1 30cm fluorescent bulb:
This is an auto-generated long summary of Sharkoon CCFL 4in1 30cm fluorescent bulb based on the first three specs of the first five spec groups.

Sharkoon CCFL 4in1 30cm. Product colour: Blue. Length: 300 mm

Brand Image Product code Product Stock Price from
Sharkoon

Sharkoon CCFL 4in1 30cm fluorescent bulb Green
(show image)
4044951005277 CCFL 4in1 30cm 0.00
(excl. VAT)
0 (incl. VAT)
Sharkoon

Sharkoon CCFL 4in1 30cm fluorescent bulb Blue
(show image)
4044951005291 CCFL 4in1 30cm 0.00
(excl. VAT)
0 (incl. VAT)
Sharkoon

Sharkoon CCFL 4in1 30cm fluorescent bulb
(show image)
4044951005284 CCFL 4in1 30cm 0.00
(excl. VAT)
0 (incl. VAT)