location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Seagate Enterprise ST600MM0118 internal hard drive 2.5" 600 GB SAS

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seagate Check ‘Seagate’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Enterprise
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ST600MM0118
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST600MM0118
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7636490061851
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Seagate’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Seagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48456
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:53:11
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Seagate Enterprise ST600MM0118 internal hard drive 2.5" 600 GB SAS
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 600 GB 2.5" 10000 RPM SAS
  • - Server/workstation Hybrid-HDD
  • - Ukuran buffer drive penyimpanan: 128 MB
  • - 12 Gbit/s
  • - 189 g
Warranty: 5 years limited
Long product name Seagate Enterprise ST600MM0118 internal hard drive 2.5" 600 GB SAS :
The long product name of Seagate Enterprise ST600MM0118 internal hard drive 2.5" 600 GB SAS. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

600GB, 2.5", SAS 12Gb/s, 10000rpm, 128MB Cache
More>>>
Seagate Enterprise ST600MM0118 internal hard drive 2.5" 600 GB SAS:
The official description of Seagate Enterprise ST600MM0118 internal hard drive 2.5" 600 GB SAS as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Perfect Balance of High Capacity and High Performance
The Seagate Enterprise Performance 10K HDD delivers mission critical performance with TurboBoost, high capacities and the low power that data centres need. Helping reduce IT operating costs, the latest enterprise drives enable OEMs, system builders and IT pros to:
- Improve data centre storage efficiency
- Complete more transactions in less time by accelerating I/O operations with TurboBoost enhanced cache option
- Reduce latencies for significantly faster, predictable response times even during peak demand
- Use intelligent NAND management with Turboboost for enterprise-grade endurance
- Efficiently future-proof with 12Gb/s SAS and Advanced Format options
- Protect data with Self-Encrypting Drive (SED) models

2.5-Inch HDDs Improve Data Centre Storage Efficiency
Make the transition from standard 3.5-inch form factor drives with limited capacities and slower performance to the larger, faster and best-in-class Enterprise Performance 10K HDD. With up to 2× the capacity and a 70% smaller footprint, data centres can store and access data faster than ever, enabling them to keep pace with data growth while optimising scarce IT real estate.
- Deliver up to 150% faster IOPS with the TurboBoost enhanced cache option than the previous generation
- Store over 100% more data in half the rack space than even the highest-capacity 3.5-inch, 15K HDDs
- Lower power consumption reduces energy and cooling costs

Raid Rebuild Technology Improves Storage Efficiency
Enterprise Performance 10K HDD advanced media management technology improves drive reliability and data integrity. This eighth generation hard drive lets you rest easier knowing your storage devices will perform as expected. This enterprise hard drive features the Seagate RAID Rebuild technology, making RAID recovery faster and safer.

Protect Data with Seagate Secure Technology.
Seagate Enterprise Performance 10K drives are offered in a self-encrypting drive option and can be used as normal drives or as part of a more secure solution at no extra cost.
- Seagate Secure drive options along with the built-in SAS Protection Information1 feature enable companies to protect valuable data, comply with regulatory mandates, and reduce risk to brands and reputations.
- Seagate Instant Secure Erase feature included on all SED and SED FIPS2 drives reduces the time required to overwrite a drive from hours to less than a minute, making drive retirement safe, fast and easy.

Short summary description Seagate Enterprise ST600MM0118 internal hard drive 2.5" 600 GB SAS:
This short summary of the Seagate Enterprise ST600MM0118 internal hard drive 2.5" 600 GB SAS data-sheet is auto-generated and uses the product title and the first six key specs.

Seagate Enterprise ST600MM0118, 2.5", 600 GB, 10000 RPM

Long summary description Seagate Enterprise ST600MM0118 internal hard drive 2.5" 600 GB SAS:
This is an auto-generated long summary of Seagate Enterprise ST600MM0118 internal hard drive 2.5" 600 GB SAS based on the first three specs of the first five spec groups.

Seagate Enterprise ST600MM0118. Hard drive size: 2.5", Hard drive capacity: 600 GB, Hard drive speed: 10000 RPM, Hybrid hard drive (H-HDD) cache memory: 32 GB

Features
Hard drive size *
2.5"
Hard drive capacity *
600 GB
Hard drive speed *
10000 RPM
Interface *
SAS
Type *
Hybrid-HDD
Component for *
Server/workstation
Ukuran buffer drive penyimpanan
128 MB
Hybrid hard drive (H-HDD) cache memory
32 GB
Hard drive interface transfer rate
12 Gbit/s
Hard disk number of heads
3
HDD number of cylinders
2
Average latency
2,9 ms
Bytes per sector
4096
Power
Power consumption (typical)
7,15 W
Power consumption (idle)
3,91 W
Operating voltage
5 V
Start-up current
0,44 A
Operational conditions
Operating temperature (T-T)
5 - 55 °C
Storage temperature (T-T)
-40 - 70 °C
Operating vibration
0,5 G
Non-operating vibration
3 G
Operating shock
40 G
Non-operating shock
400 G
Weight & dimensions
Width
70,1 mm
Height
15 mm
Depth
100,5 mm
Weight
189 g
Packaging data
Quantity
1
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:14:05
Uk has collected 4 expert reviews for Seagate Enterprise ST600MM0118 internal hard drive 2.5" 600 GB SAS and the average expert rating is 91 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
91%
Source Review comments Score
tweaktown.com
Updated:
2016-11-14 23:14:05
The Seagate Enterprise Performance 10K v7 is a 10,000 RPM SAS HDD designed for mission critical server applications. Let's take a close look...
Bottom line Addressing performance challenges in dense environments with strict power constraints is essential in today's datacenter. The addition of an extra 300GB of capacity extends Seagate's portfolio of high performance 10,000 RPM HDD's, and also helps to fend...
91%
Country Distributor
United Kingdom 1 distributor(s)
Danmark 3 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)