location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Seagate Desktop HDD 80GB HDD internal hard drive 7200 RPM 2 MB 3.5" Ultra-ATA/100

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seagate Check ‘Seagate’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Desktop HDD
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
80GB HDD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST380023A
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Seagate’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Seagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49470
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Seagate Desktop HDD 80GB HDD internal hard drive 7200 RPM 2 MB 3.5" Ultra-ATA/100
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 80 GB 3.5" 7200 RPM Ultra-ATA/100
  • - HDD
  • - Ukuran buffer drive penyimpanan: 2 MB
  • - 635 g
Long product name Seagate Desktop HDD 80GB HDD internal hard drive 7200 RPM 2 MB 3.5" Ultra-ATA/100 :
The long product name of Seagate Desktop HDD 80GB HDD internal hard drive 7200 RPM 2 MB 3.5" Ultra-ATA/100. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

80GB HDD, DMA/ATA-100 (Ultra), 7200Rpm
More>>>
Seagate Desktop HDD 80GB HDD internal hard drive 7200 RPM 2 MB 3.5" Ultra-ATA/100:
The official description of Seagate Desktop HDD 80GB HDD internal hard drive 7200 RPM 2 MB 3.5" Ultra-ATA/100 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Seagate's Barracuda ATA V disc drives deliver 7,200-RPM performance for desktops and entry-level ATA servers, with capacities up to 120 Gbytes. The products feature all FDB motors for the quietest acoustics in the industry, superior reliability and the Ultra ATA/100 interface. These drives include Seagate's exclusive 3D Defense System and a one-year limited warranty.

Short summary description Seagate Desktop HDD 80GB HDD internal hard drive 7200 RPM 2 MB 3.5" Ultra-ATA/100:
This short summary of the Seagate Desktop HDD 80GB HDD internal hard drive 7200 RPM 2 MB 3.5" Ultra-ATA/100 data-sheet is auto-generated and uses the product title and the first six key specs.

Seagate Desktop HDD 80GB HDD, 80 GB, 7200 RPM, 2 MB, 3.5", Ultra-ATA/100

Long summary description Seagate Desktop HDD 80GB HDD internal hard drive 7200 RPM 2 MB 3.5" Ultra-ATA/100:
This is an auto-generated long summary of Seagate Desktop HDD 80GB HDD internal hard drive 7200 RPM 2 MB 3.5" Ultra-ATA/100 based on the first three specs of the first five spec groups.

Seagate Desktop HDD 80GB HDD. Hard drive capacity: 80 GB, Hard drive speed: 7200 RPM, Ukuran buffer drive penyimpanan: 2 MB, Hard drive size: 3.5", Interface: Ultra-ATA/100

Features
Hard drive capacity *
80 GB
Hard drive speed *
7200 RPM
Ukuran buffer drive penyimpanan *
2 MB
Hard drive size *
3.5"
Interface *
Ultra-ATA/100
Type *
HDD
Hard disk number of heads
3
Read seek
9,4 ms
Write seek
10,5 ms
Track to track seek time
1,2 ms
Rata-rata waktu pencarian
9,4 ms
Average latency
4,16 ms
Bytes per sector
512
Start/stop cycles
50000
Mean time between failures (MTBF)
600000 h
Power
Power consumption (typical)
13 W
Power consumption (standby)
0,75 W
Power consumption (read)
12 W
Power consumption (write)
12 W
Power
Power consumption (idle)
9,5 W
Operating voltage
5 / 12 V
Start-up current
2,8 A
Operational conditions
Operating temperature (T-T)
0 - 60 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
5 - 90%
Storage relative humidity (H-H)
5 - 95%
Operating vibration
0,5 G
Non-operating vibration
5 G
Operating altitude
-198,12 - 3048 m
Non-operating altitude
-198,12 - 12192 m
Operating shock
63 G
Non-operating shock
350 G
Weight & dimensions
Width
101,8 mm
Height
26,1 mm
Depth
147 mm
Weight
635 g
Other features
Drive ready time
10 s
Country Distributor
United Kingdom 1 distributor(s)