Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Strategy Board game
- - Family game
- - Minimum number of players: 4 Maximum number of players: 1
- - Suggested gender: Any gender
- - Recommended age (min): 8 yr(s)
More>>>
Short summary description Schmidt Spiele 49217 board game Strategy:
This short summary of the Schmidt Spiele 49217 board game Strategy data-sheet is auto-generated and uses the product title and the first six key specs.
Schmidt Spiele 49217, Board game, Strategy, 8 yr(s), Family game
Long summary description Schmidt Spiele 49217 board game Strategy:
This is an auto-generated long summary of Schmidt Spiele 49217 board game Strategy based on the first three specs of the first five spec groups.
Schmidt Spiele 49217. Product type: Board game, Genre: Strategy, Recommended age (min): 8 yr(s), Family game