Sanyo logo

Sanyo CE26LD90-B TV 66 cm (26") HD Black 400 cd/m²

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8527
Info modified on:
21 Oct 2022, 10:14:32
Long product name Sanyo CE26LD90-B TV 66 cm (26") HD Black 400 cd/m²:

CE26LD90-B, 26", LCD, 8000:1, 8ms, 400 cd/m2, 1366 x 768

Short summary description Sanyo CE26LD90-B TV 66 cm (26") HD Black 400 cd/m²:

Sanyo CE26LD90-B, 66 cm (26"), 1366 x 768 pixels, HD, LCD, Black

Long summary description Sanyo CE26LD90-B TV 66 cm (26") HD Black 400 cd/m²:

Sanyo CE26LD90-B. Display diagonal: 66 cm (26"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 400 cd/m², Response time: 8 ms, Native aspect ratio: 16:9. Product colour: Black

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.