location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sandberg HeadPhone Headphones Wired Head-band Music Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sandberg Check ‘Sandberg’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HeadPhone One
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
125-41
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5705730125416 show
Category:
Headsets are headphone or headphones combined with a microphone. Headsets provide the equivalent functionality of a telephone handset but with hands-free operation. They have many uses including in call centers and other telephone-intensive jobs and for anybody wishing to have both hands free during a telephone conversation.
Headphones & Headsets Check ‘Sandberg’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Sandberg: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 179433
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Sandberg HeadPhone Headphones Wired Head-band Music Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - The headphone for any occasion
  • - Pleasant to wear
Warranty: 5 years
Long product name Sandberg HeadPhone Headphones Wired Head-band Music Black :
The long product name of Sandberg HeadPhone Headphones Wired Head-band Music Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HeadPhone One
More>>>
Sandberg HeadPhone Headphones Wired Head-band Music Black:
The official description of Sandberg HeadPhone Headphones Wired Head-band Music Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Sandberg HeadPhone is a set of high-quality all-round headphones. The soft-padded headband fits discretely and comfortably over your head so that you hardly notice you are wearing the headphones. The inline volume control lets you adjust the volume quickly and easily.

Short summary description Sandberg HeadPhone Headphones Wired Head-band Music Black:
This short summary of the Sandberg HeadPhone Headphones Wired Head-band Music Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sandberg HeadPhone, Wired, 20 - 20000 Hz, Music, 116 g, Headphones, Black

Long summary description Sandberg HeadPhone Headphones Wired Head-band Music Black:
This is an auto-generated long summary of Sandberg HeadPhone Headphones Wired Head-band Music Black based on the first three specs of the first five spec groups.

Sandberg HeadPhone. Product type: Headphones. Connectivity technology: Wired. Recommended usage: Music. Headphone frequency: 20 - 20000 Hz. Cable length: 2 m. Weight: 116 g. Product colour: Black

Performance
Product type *
Headphones
Wearing style *
Head-band
Recommended usage *
Music
Product colour *
Black
Volume control
Rotary
Cable length
2 m
Certification
RoHS compliance
Ports & interfaces
Connectivity technology *
Wired
3.5 mm connector
Yes
6.35 mm connector
No
USB connectivity
No
Bluetooth
No
RF connectivity
No
Headphones
Ear coupling *
Supraaural
Headphone frequency
20 - 20000 Hz
Headphones
Impedance
32 Ω
Headphone sensitivity
112 dB
Microphone
Microphone type *
Not available
Weight & dimensions
Width
142 mm
Depth
67 mm
Height
177 mm
Weight
116 g
Packaging data
Package width
188 mm
Package depth
70 mm
Package height
298 mm
Package weight
206 g
Packaging content
Quick start guide
Yes
Other features
2.5 mm connector
No