Samsung logo

Samsung SBR510 speaker set 30 W Black 2.1 channels

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97177
Info modified on:
18 Jun 2021, 17:32:40
Short summary description Samsung SBR510 speaker set 30 W Black 2.1 channels:

Samsung SBR510, 2.1 channels, 30 W, Black, 1,9 kg, 400 x 154 x 116 mm

Long summary description Samsung SBR510 speaker set 30 W Black 2.1 channels:

Samsung SBR510. Audio output channels: 2.1 channels, RMS rated power: 30 W, Product colour: Black. Weight: 1,9 kg, Dimensions (WxDxH): 400 x 154 x 116 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.