Samsung logo

Samsung WW90K7605OW washing machine Front-load 9 kg 1600 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89463
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung WW90K7605OW washing machine Front-load 9 kg 1600 RPM White:

Samsung WW90K7605OW, Front-load, 9 kg, A, 76 dB, 1600 RPM, 151 kWh

Long summary description Samsung WW90K7605OW washing machine Front-load 9 kg 1600 RPM White:

Samsung WW90K7605OW. Loading type: Front-load. Drum capacity: 9 kg, Spin-drying class: A, Noise level (spin): 76 dB, Noise level (wash): 51 dB, Maximum spin speed: 1600 RPM. Annual energy consumption washing: 151 kWh, Annual water consumption washing: 9400 L. Product colour: White. Width: 600 mm, Depth: 600 mm, Height: 850 mm

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.