location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung WMN550M TV mount 165,1 cm (65") Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WMN550M
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WMN550M show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806088300795
Category:
Supports, usually made out of metal, that are attached to the wall and used to hang a flat panel screen for a TV or a computer.
TV Mounts Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 157345
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Dec 2023 10:46:17
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung WMN550M TV mount 165,1 cm (65") Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Maximum weight capacity: 50 kg
  • - Minimum screen size: 81,3 cm (32") Maximum screen size: 165,1 cm (65") Wall
  • - Number of displays supported: 1
  • - Black
Long product name Samsung WMN550M TV mount 165,1 cm (65") Black :
The long product name of Samsung WMN550M TV mount 165,1 cm (65") Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

50kg, 32-65", black
More>>>
Samsung WMN550M TV mount 165,1 cm (65") Black:
The official description of Samsung WMN550M TV mount 165,1 cm (65") Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Samsung WMN550 Mini Wall Mount is designed for 32-65" Samsung TVs from B through K/KU/KS series (2016). It allows you to mount the TV on the wall with an extremely low profile design. You can also pivot the TV to the left or right to make sure it is level.

Single Wall Mount
The mini wall mount is your single-mount solution for a wide range of Samsung TVs. A one-time installation will place your TV in a straight and sturdy position.

Minimal Depth
So slim, it’s practically invisible. The nearly seamless design of the Mini will take your TV from ordinary to extraordinary. An ultra-slim depth of 0.7”–1.6” from the wall creates a profile that you have to see for yourself.

VESA Compatible
The mini wall mount is also VESA compatible, which allows you to hang any standard TV with VESA mounting holes onto the wall mount. Recommended for compatible Samsung models only.

Convenient Design
Pivot your TV left or right to adjust it according to the setup of your room. Adjust your wall mount the same way you would adjust a picture frame, using the back stand to tilt your TV upward. Use it to easily plug in cables on the side and behind your TV.

Short summary description Samsung WMN550M TV mount 165,1 cm (65") Black:
This short summary of the Samsung WMN550M TV mount 165,1 cm (65") Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung WMN550M, 81,3 cm (32"), 165,1 cm (65"), 50 kg, Black

Long summary description Samsung WMN550M TV mount 165,1 cm (65") Black:
This is an auto-generated long summary of Samsung WMN550M TV mount 165,1 cm (65") Black based on the first three specs of the first five spec groups.

Samsung WMN550M. Maximum weight capacity: 50 kg, Minimum screen size: 81,3 cm (32"), Maximum screen size: 165,1 cm (65"). Distance to the wall (min): 1,7 cm, Distance to the wall (max): 4 cm. Product colour: Black

Mounting
Minimum screen size
81,3 cm (32")
Maximum weight capacity *
50 kg
Maximum screen size *
165,1 cm (65")
Number of displays supported
1
Mounting type *
Wall
Ergonomics
Distance to the wall (max)
4 cm
Distance to the wall (min)
1,7 cm
Design
Product colour *
Black
Weight & dimensions
Weight
862 g
Packaging data
Package width
180 mm
Package depth
66 mm
Package height
193 mm
Package weight
953 g
Country Distributor
Deutschland 1 distributor(s)