location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung WMN4270SD 139,7 cm (55") Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WMN4270SD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WMN4270SD/EN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8808993969692
Category:
Stands used to erect a flat panel screen on the floor.
Signage Display Mounts Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82671
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Oct 2024 11:57:24
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung WMN4270SD 139,7 cm (55") Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Grey
  • - Maximum screen size: 139,7 cm (55")
  • - Mounting type: Wall
  • - Housing material: Metal
More>>>
Short summary description Samsung WMN4270SD 139,7 cm (55") Grey:
This short summary of the Samsung WMN4270SD 139,7 cm (55") Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung WMN4270SD, 116,8 cm (46"), 139,7 cm (55")

Long summary description Samsung WMN4270SD 139,7 cm (55") Grey:
This is an auto-generated long summary of Samsung WMN4270SD 139,7 cm (55") Grey based on the first three specs of the first five spec groups.

Samsung WMN4270SD. Minimum screen size: 116,8 cm (46"), Maximum screen size: 139,7 cm (55"). Product colour: Grey

Mounting
Minimum screen size
116,8 cm (46")
Maximum screen size *
139,7 cm (55")
Mounting type *
Wall
Number of displays supported
1
Design
Product colour *
Grey
Housing material
Metal
Weight & dimensions
Width
465 mm
Depth
24,5 mm
Height
460 mm
Weight
5,5 kg
Logistics data
Harmonized System (HS) code
85299097
Brand Image Product code Product Stock Price from
Samsung WMN-B50SC 127 cm (50") Black Samsung WMN-B50SC 127 cm (50") Black
(show image)
WMN-B50SCXEN WMN-B50SC 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
Magyarország 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 4 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
Österreich 1 distributor(s)