location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung WMN4070SE monitor mount / stand 139,7 cm (55") Wall Light grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WMN4070SE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WMN4070SE
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8801643192068 show
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 143556
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Sep 2024 10:30:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung WMN4070SE monitor mount / stand 139,7 cm (55") Wall Light grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Minimum screen size: 109,2 cm (43") Maximum screen size: 139,7 cm (55")
  • - Number of displays supported: 1
  • - Mounting type: Wall
  • - Maximum VESA mount: 200 x 200 mm
  • - Tilt adjustment
  • - Easy to install
  • - Light grey
Long product name Samsung WMN4070SE monitor mount / stand 139,7 cm (55") Wall Light grey :
The long product name of Samsung WMN4070SE monitor mount / stand 139,7 cm (55") Wall Light grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

200x200 mm, 48 x 255 x 30 mm, 2400 g
More>>>
Short summary description Samsung WMN4070SE monitor mount / stand 139,7 cm (55") Wall Light grey:
This short summary of the Samsung WMN4070SE monitor mount / stand 139,7 cm (55") Wall Light grey data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung WMN4070SE, 109,2 cm (43"), 139,7 cm (55"), 200 x 200 mm, 200 x 200 mm, Light grey

Long summary description Samsung WMN4070SE monitor mount / stand 139,7 cm (55") Wall Light grey:
This is an auto-generated long summary of Samsung WMN4070SE monitor mount / stand 139,7 cm (55") Wall Light grey based on the first three specs of the first five spec groups.

Samsung WMN4070SE. Minimum screen size: 109,2 cm (43"), Maximum screen size: 139,7 cm (55"), Minimum VESA mount: 200 x 200 mm, Maximum VESA mount: 200 x 200 mm. Tilt angle range: -10 - 10°. Product colour: Light grey

Mounting
Minimum screen size *
109,2 cm (43")
Maximum screen size *
139,7 cm (55")
Mounting type *
Wall
Minimum VESA mount *
200 x 200 mm
Maximum VESA mount *
200 x 200 mm
VESA mounting interfaces
200 x 200 mm
Number of displays supported *
1
Ergonomics
Tilt adjustment
Yes
Tilt angle range
-10 - 10°
Ergonomics
Swivel angle
20°
Design
Product colour *
Light grey
Easy to install
Yes
Weight & dimensions
Width
48 mm
Depth
30 mm
Height
255 mm
Weight
2,4 kg
Logistics data
Harmonized System (HS) code
85299097
Country Distributor
United Kingdom 1 distributor(s)
United States 1 distributor(s)