Samsung logo

Samsung SP-M200 Standard throw projector 2000 ANSI lumens LCD XGA (1024x768) White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86427
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung SP-M200 Standard throw projector 2000 ANSI lumens LCD XGA (1024x768) White:

Samsung SP-M200, 2000 ANSI lumens, LCD, XGA (1024x768), 500:1, 4:3, 762 - 10160 mm (30 - 400")

Long summary description Samsung SP-M200 Standard throw projector 2000 ANSI lumens LCD XGA (1024x768) White:

Samsung SP-M200. Projector brightness: 2000 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 3000 h, Service life of light source (economic mode): 5000 h. Zoom ratio: 1.2:1, Throw ratio: 1.48 - 1.77:1. Analog signal format system: NTSC, NTSC 4.43, PAL, PAL M, PAL N, SECAM, Supported graphics resolutions: 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1600 x 1200 (UXGA), 640 x 480 (VGA), 800 x 600 (SVGA), Supported video modes: 1080i, 480i, 480p, 576i, 576p, 720p. Noise level: 36 dB, Noise level (economic mode): 31 dB, On Screen Display (OSD) languages: Simplified Chinese, German, Dutch, English, Spanish, French, Italian, Korean, Portuguese, Russian,...

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.