Samsung logo

Samsung ML-4551ND 1200 x 1200 DPI A4 Wi-Fi

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107498
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung ML-4551ND 1200 x 1200 DPI A4 Wi-Fi:

Samsung ML-4551ND, Laser, 1200 x 1200 DPI, A4, 43 ppm, Duplex printing, Network ready

Long summary description Samsung ML-4551ND 1200 x 1200 DPI A4 Wi-Fi:

Samsung ML-4551ND. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 200000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 43 ppm, Duplex printing. Network ready, Wi-Fi

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.