Samsung logo

Samsung UR59C computer monitor 81,3 cm (32") 3840 x 2160 pixels 4K Ultra HD LED Blue

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19327
Info modified on:
01 Oct 2024, 11:57:23
Short summary description Samsung UR59C computer monitor 81,3 cm (32") 3840 x 2160 pixels 4K Ultra HD LED Blue:

Samsung UR59C, 81,3 cm (32"), 3840 x 2160 pixels, 4K Ultra HD, LED, 4 ms, Blue

Long summary description Samsung UR59C computer monitor 81,3 cm (32") 3840 x 2160 pixels 4K Ultra HD LED Blue:

Samsung UR59C. Display diagonal: 81,3 cm (32"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product colour: Blue

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.