location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung LS27DM501ELXZS computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD LED White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Smart Monitor
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LS27DM501ELXZS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LS27DM501ELXZS
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17076
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Aug 2024 13:11:39
The date of the most recent change of this product data-sheet in Icecat.
Samsung LS27DM501ELXZS user manual (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Samsung LS27DM501ELXZS user manual (3.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung LS27DM501ELXZS computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD LED White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 68,6 cm (27") LED VA
  • - Full HD 1920 x 1080 pixels 16:9
  • - 60 Hz 4 ms 250 cd/m² 3000:1
  • - Flicker-free technology
More>>>
Short summary description Samsung LS27DM501ELXZS computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD LED White:
This short summary of the Samsung LS27DM501ELXZS computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD LED White data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung LS27DM501ELXZS, 68,6 cm (27"), 1920 x 1080 pixels, Full HD, LED, 4 ms, White

Long summary description Samsung LS27DM501ELXZS computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD LED White:
This is an auto-generated long summary of Samsung LS27DM501ELXZS computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD LED White based on the first three specs of the first five spec groups.

Samsung LS27DM501ELXZS. Display diagonal: 68,6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub. VESA mounting. Product colour: White

Display
Display diagonal *
68,6 cm (27")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
VA
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
4 ms
Screen shape *
Flat
Contrast ratio (typical) *
3000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.7 million colours
Display diagonal (metric)
68 cm
High Dynamic Range (HDR) supported
Yes
High Dynamic Range (HDR) technology
High Dynamic Range 10 (HDR10)
Colour gamut standard
NTSC
Colour gamut
72%
Performance
NVIDIA G-SYNC *
No
Flicker-free technology
Yes
Operating system installed
Tizen
Multimedia
RMS rated power
10 W
Built-in speaker(s) *
Yes
Built-in microphone
No
Built-in camera *
No
Design
Market positioning *
Gaming
Product colour *
White
Feet colour
White
Ports & interfaces
Built-in USB hub *
Yes
HDMI *
Yes
HDMI ports quantity
2
HDMI version
1.4
Headphone out *
Yes
Ports & interfaces
HDCP
Yes
HDCP version
2.2
Network
Wi-Fi
Yes
Wi-Fi standards
Wi-Fi 5 (802.11ac)
Bluetooth
Yes
Bluetooth version
5.2
Ergonomics
VESA mounting *
Yes
VESA mounting interfaces
100 x 100 mm
Wall mountable
Yes
Height adjustment *
No
Tilt adjustment
Yes
Tilt angle range
-2 - 22°
Power
Power consumption (max)
50 W
AC input voltage
100 - 240 V
Power supply type
External
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Width (with stand)
615,5 mm
Depth (with stand)
193,5 mm
Height (with stand)
455,4 mm
Weight (with stand)
5 kg
Width (without stand)
615,5 mm
Depth (without stand)
41,8 mm
Height (without stand)
367,9 mm
Weight (without stand)
3,9 kg
Packaging data
Package width
738 mm
Package depth
428 mm
Package height
126 mm
Package weight
6,4 kg
Package type
Box
Packaging content
Cables included
DisplayPort, HDMI
Power cable length
1,5 m
Other features
Brand specific technologies
Game Bar 2.0