Samsung logo

Samsung S30GD computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD LCD Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39664
Info modified on:
15 May 2025, 07:33:43
Short summary description Samsung S30GD computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD LCD Black:

Samsung S30GD, 68,6 cm (27"), 1920 x 1080 pixels, Full HD, LCD, 5 ms, Black

Long summary description Samsung S30GD computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD LCD Black:

Samsung S30GD. Display diagonal: 68,6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.