location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung QH55B Digital signage flat panel 139,7 cm (55") LCD Wi-Fi 700 cd/m² 4K Ultra HD Black Built-in processor Tizen 6.5 24/7

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
QHB
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
QHB Premium 4K Signage 55"
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LH55QHBEBGCXEN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806094197372 show
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 102444
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Aug 2024 09:26:21
The date of the most recent change of this product data-sheet in Icecat.
Carbon Footprint (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Setup Guide (2.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Samsung LH55QHBEBGCXEN user manual (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung QH55B Digital signage flat panel 139,7 cm (55") LCD Wi-Fi 700 cd/m² 4K Ultra HD Black Built-in processor Tizen 6.5 24/7
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Dynamic Crystal Color with Quantum Processor 4K for incredible picture quality
  • - Accurate information delivery by the non-glare display
  • - Slim and symmetrical design allowing for seamless environment
Warranty: 3 year
Long product name Samsung QH55B Digital signage flat panel 139,7 cm (55") LCD Wi-Fi 700 cd/m² 4K Ultra HD Black Built-in processor Tizen 6.5 24/7 :
The long product name of Samsung QH55B Digital signage flat panel 139,7 cm (55") LCD Wi-Fi 700 cd/m² 4K Ultra HD Black Built-in processor Tizen 6.5 24/7. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

55", VA, 4K UHD (3840 x 2160), 700 nit, 4000:1, 178/178, 8 ms, WiFi, Bluetooth, RJ-45, HDCP, HDMI, DP, RS232, AC 100-240V, 50/60Hz, 1235.1 x 707.9 x 46.3 mm, 19.2 kg
More>>>
Samsung QH55B Digital signage flat panel 139,7 cm (55") LCD Wi-Fi 700 cd/m² 4K Ultra HD Black Built-in processor Tizen 6.5 24/7:
The official description of Samsung QH55B Digital signage flat panel 139,7 cm (55") LCD Wi-Fi 700 cd/m² 4K Ultra HD Black Built-in processor Tizen 6.5 24/7 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Unlock new display possibilities for your business
The QHB Series combines enhanced professional features, streamlined set up and maintenance, and stunning design to elevate any business environment. From improving collaboration to showcasing rich content in new formats, QHB delivers innovation and efficiency to help businesses reach their goals.

Experience true-to-life colors
Dynamic Crystal Color
Every picture is more immersive with one billion shades of color. Dynamic Crystal Color delivers true-to-life variations, allowing customers to see every subtlety.

View lifelike shades of color in powerful 4K
Quantum Processor 4K
Samsung’s industry-leading video processing technology enhances every piece of content for clarity and consistency. Intelligent UHD upscaling technology, powered by Samsung’s Quantum Processor 4K, elevates lower-resolution video to UHD-level quality, providing professional picture quality.

Ensure critical information is always visible
Non-glare
All QHB Series displays feature reliable, non-glare panels that provide better visibility from all angles, any time of day. The non-glare display enables businesses to deliver accurate information in critical locations, such as airports and train stations.

Slim design that maximizes space
Slim and symmetrical design
Narrow bezels and a symmetrical design allow for seamless integration into any environment with simplified mounting and installation. To maximize space savings, all terminals face outwards, ensuring the display hangs flush against any wall.

Zero obstacles to the viewing experience
Clean cable guide
QHB blends perfectly into any business environment. With clean cable guide feature, the screen draws maximum focus to what is on the display, not the cables connected to it.

Make conference calls without messy installs
Video call applications
Connect with colleagues without unnecessary connections. Featuring easier video conferencing than ever, the QHB has a built-in video conference solution that supports the most popular web conferencing apps, enabling simple video calls with just a USB-type webcam.

Collaborate between screens with wire-free speed
Smartview+
SmartView+ enables wireless screen sharing without cable connections, ensuring full collaboration. Users can now enable screen sharing functionality at the start of a meeting, allowing the meeting admin to quickly switch between screens with one click.

Maintain meeting room settings without unintended changes
Custom Home
Designed to simplify conference room management, Custom Home allows admins to lock specific meeting room settings, preventing users from changing settings between meetings. Now, conference rooms can work throughout the day as intended, without errors, allowing IT to focus on other tasks.

Enhance professional environments with expert tools
Professional Modes
Built-in professional modes enable more possibilities in specific verticals. Director Mode minimizes post-processing, aligning content to the director’s original intention. Medical teams can simulate medical images such as X-rays with DICOM Simulation Mode, meeting DICOM's full grayscale standards.

Simplified calibration between screens with mobile app
Smart Calibration
Guarantee complete brand consistency across every display in every location. Using the Samsung mobile app, Smart Calibration ensures every display is calibrated correctly, showcasing brand logos and other collateral in the exact colors required.

Easier setups and updates for reduced workloads
Tizen Zero Config
Tizen Zero Config is essential for IT managers operating multiple units in different locations. Following display installation, IT professionals can register new apps through Tizen Business Manager and remotely install, eliminating needless travel and local installations.

Supports the latest web-based content
Upgradable Web-engine
Upload any piece of content, no matter how innovative. QHB’s constant web-engine upgrades enables the latest types of content to be played without limitations, allowing for more diversified and engaging creative assets.

Flexible installation for custom designs
Auto Level
Keep content clear and steady. Auto Level automatically adjusts content when the screen is rotated from vertical to horizontal for increased versatility in any space. Plus, it automatically recognizes incorrect pivot directions to keep the display always in the correct orientation.

Eco-packaging and industry certification to greenify our world
Eco-conscious technologies
QHB series uses recycled plastics for the rear side cover and packaging. Additionally, Samsung received certifications for energy savings and carbon footprint reduction and complies with restriction guidelines for hazardous substances such as RoHS, REACH and WEEE.

Short summary description Samsung QH55B Digital signage flat panel 139,7 cm (55") LCD Wi-Fi 700 cd/m² 4K Ultra HD Black Built-in processor Tizen 6.5 24/7:
This short summary of the Samsung QH55B Digital signage flat panel 139,7 cm (55") LCD Wi-Fi 700 cd/m² 4K Ultra HD Black Built-in processor Tizen 6.5 24/7 data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung QH55B, Digital signage flat panel, 139,7 cm (55"), LCD, 3840 x 2160 pixels, Wi-Fi, 24/7

Long summary description Samsung QH55B Digital signage flat panel 139,7 cm (55") LCD Wi-Fi 700 cd/m² 4K Ultra HD Black Built-in processor Tizen 6.5 24/7:
This is an auto-generated long summary of Samsung QH55B Digital signage flat panel 139,7 cm (55") LCD Wi-Fi 700 cd/m² 4K Ultra HD Black Built-in processor Tizen 6.5 24/7 based on the first three specs of the first five spec groups.

Samsung QH55B. Product design: Digital signage flat panel. Display diagonal: 139,7 cm (55"), Display technology: LCD, Display resolution: 3840 x 2160 pixels, Display brightness: 700 cd/m², HD type: 4K Ultra HD. Wi-Fi. Operating hours (hours/days): 24/7. Operating system installed: Tizen 6.5. Product colour: Black

Display
Panel type
VA
Display diagonal *
139,7 cm (55")
Display technology *
LCD
Display resolution *
3840 x 2160 pixels
Display brightness *
700 cd/m²
HD type *
4K Ultra HD
Touchscreen *
No
Response time
8 ms
Contrast ratio (typical)
4000:1
Dynamic contrast ratio marketing name
Mega Contrast
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Pixel pitch
0,315 x 0,315 mm
Display diagonal (metric)
138 cm
Horizontal scan range
30 - 81 kHz
Vertical scan range
48 - 75 Hz
Haze rate
25%
Pixel frequency (max)
594 MHz
RGB colour space
DCI-P3
Colour gamut
92%
Ports & interfaces
HDMI ports quantity *
3
HDMI version
2.0
HDMI input ports quantity
3
DVI port *
No
DisplayPorts quantity *
1
DisplayPorts in
1
DisplayPort version
1.2
USB port *
Yes
USB ports quantity
2
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Wi-Fi *
Yes
RS-232 interface
Yes
Infrared data port
Yes
Remote (IR) input
1
Design
Product design *
Digital signage flat panel
Placement supported *
Indoor
Product colour *
Black
Screen shape
Flat
VESA mounting *
Yes
VESA mounting interfaces
200 x 200 mm
Bezel width (bottom)
1,12 cm
Bezel width (side)
9,2 mm
Bezel width (top)
9,2 mm
Bezel colour
Charcoal Black
Design
Mounting type
Wall
Performance
Purpose *
Universal
Operating hours (hours/days)
24/7
HDCP
Yes
HDCP version
2.2
Power
Power consumption (typical) *
160 W
Power consumption (sleep)
0,5 W
Energy efficiency class (SDR)
G
Energy consumption (SDR) per 1000 hours
115 kWh
AC input voltage
100 - 240 V
AC input frequency
50 / 60 Hz
Skala efisiensi energi
A to G
Computer system
Computer system *
Yes
Computer system type
System on Chip (SoC)
Built-in processor *
Yes
Operating system installed
Tizen 6.5
Weight & dimensions
Display width
1235,1 mm
Display depth
46,3 mm
Display height
707,9 mm
Display weight
19,2 kg
Packaging data
Package width
1402 mm
Package depth
163 mm
Package height
858 mm
Package weight
24,7 kg
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Certificates
Certification
Class B 60950-1, 62368-1
Logistics data
Harmonized System (HS) code
85285210
Technical details
Audio out (mini jack)
1
Other features
Bluetooth
Yes
Flash memory
16000 MB
RS-232 input ports
1
RS-232 output ports
1
RJ-45 input ports
1
Optional features
WMN4070SG STN-L4355G
Brand Image Product code Product Stock Price from
Samsung QH55C Digital signage flat panel 139,7 cm (55") LCD Wi-Fi 700 cd/m² 4K Ultra HD Black Built-in processor Tizen 24/7 Samsung QH55C Digital signage flat panel 139,7 cm (55") LCD Wi-Fi 700 cd/m² 4K Ultra HD Black Built-in processor Tizen 24/7
(show image)
LH55QHCEBGCXEN QH55C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung QB65C Digital signage flat panel 165,1 cm (65") LCD Wi-Fi 350 cd/m² 4K Ultra HD Black Built-in processor Tizen 7.0 16/7 Samsung QB65C Digital signage flat panel 165,1 cm (65") LCD Wi-Fi 350 cd/m² 4K Ultra HD Black Built-in processor Tizen 7.0 16/7
(show image)
LH65QBCEBGCXEN QB65C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung QH50C Digital signage flat panel 127 cm (50") LCD Wi-Fi 700 cd/m² 4K Ultra HD Black Built-in processor Tizen 24/7 Samsung QH50C Digital signage flat panel 127 cm (50") LCD Wi-Fi 700 cd/m² 4K Ultra HD Black Built-in processor Tizen 24/7
(show image)
LH50QHCEBGCXEN QH50C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung QH43C Digital signage flat panel 109,2 cm (43") LCD Wi-Fi 700 cd/m² 4K Ultra HD Black Built-in processor Tizen 24/7 Samsung QH43C Digital signage flat panel 109,2 cm (43") LCD Wi-Fi 700 cd/m² 4K Ultra HD Black Built-in processor Tizen 24/7
(show image)
LH43QHCEBGCXEN QH43C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung QB75C Digital signage flat panel 190,5 cm (75") LCD Wi-Fi 350 cd/m² 4K Ultra HD Black Built-in processor Tizen 16/7 Samsung QB75C Digital signage flat panel 190,5 cm (75") LCD Wi-Fi 350 cd/m² 4K Ultra HD Black Built-in processor Tizen 16/7
(show image)
LH75QBCEBGCXEN QB75C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung QB85C Digital signage flat panel 2,16 m (85") LCD Wi-Fi 350 cd/m² 4K Ultra HD Black Built-in processor Tizen 16/7 Samsung QB85C Digital signage flat panel 2,16 m (85") LCD Wi-Fi 350 cd/m² 4K Ultra HD Black Built-in processor Tizen 16/7
(show image)
LH85QBCEBGCXEN QB85C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung QE85T Digital signage flat panel 2,16 m (85") LCD 300 cd/m² 4K Ultra HD Black Built-in processor Tizen 4.0 16/7 Samsung QE85T Digital signage flat panel 2,16 m (85") LCD 300 cd/m² 4K Ultra HD Black Built-in processor Tizen 4.0 16/7
(show image)
LH85QETELGCXEN QE85T 0.00
(excl. VAT)
0 (incl. VAT)
Samsung QH75B Digital signage flat panel 190,5 cm (75") VA Wi-Fi 700 cd/m² 4K Ultra HD Black Built-in processor Tizen 6.5 24/7 Samsung QH75B Digital signage flat panel 190,5 cm (75") VA Wi-Fi 700 cd/m² 4K Ultra HD Black Built-in processor Tizen 6.5 24/7
(show image)
LH75QHBEBGCXXY QHB Premium 4K Signage 75" 0.00
(excl. VAT)
0 (incl. VAT)
Samsung QH65B Digital signage flat panel 165,1 cm (65") VA Wi-Fi 700 cd/m² 4K Ultra HD Black Built-in processor Tizen 6.5 24/7 Samsung QH65B Digital signage flat panel 165,1 cm (65") VA Wi-Fi 700 cd/m² 4K Ultra HD Black Built-in processor Tizen 6.5 24/7
(show image)
LH65QHBEBGCXXY QHB Premium 4K Signage 65" 0.00
(excl. VAT)
0 (incl. VAT)
Samsung QH75B Digital signage flat panel 190,5 cm (75") LCD Wi-Fi 700 cd/m² 4K Ultra HD Black Built-in processor Tizen 6.5 24/7 Samsung QH75B Digital signage flat panel 190,5 cm (75") LCD Wi-Fi 700 cd/m² 4K Ultra HD Black Built-in processor Tizen 6.5 24/7
(show image)
LH75QHBEBGCXEN QHB Premium 4K Signage 75" 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Portugal 2 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Magyarország 2 distributor(s)
Italia 1 distributor(s)
Sverige 1 distributor(s)
Deutschland 1 distributor(s)
Suomi 2 distributor(s)
United Kingdom 1 distributor(s)