location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung IE025A

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
IEA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IE025A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LH025IEACLS/EN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806092296497
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43855
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Oct 2024 11:35:05
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung IE025A
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Eindrucksvolle Präsentation von Inhalten
  • - Einfache, kostensparende Installation
  • - Flexibles Design
Long product name Samsung IE025A :
The long product name of Samsung IE025A. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

384 x 216 px, 2.5 x 2.5 mm, 500 cd/m², 6500 K, 3840 Hz, 150°/150°
More>>>
Samsung IE025A:
The official description of Samsung IE025A as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Zieht die Blicke von Kunden auf sich
Die LED-Displays der Samsung IEA-Serie bieten eine brillante Bildqualität zu einem optimalen Preis-Leistungs-Verhältnis. Die Displays können für spezifische Raumbedingungen angefertigt werden, sodass Kunden ein noch emotionaleres Kauferlebnis geboten wird.

Einfache und kostengünstige Installation
Die IEA-Serie unterstützt zwei Cabinet-Typen: Ein Typ verfügt über einen grösseren und leichteren Bildschirm als herkömmliche Cabinets, was die Installation wesentlich erleichtert. Der andere Typ ist nur ein Viertel so gross und bietet dementsprechend ein deutlich flexibleres Design.

Flexibles Design
Das fortschrittliche Design der IEA-Serie bietet sich für nahezu jede Business-Umgebung oder den Einzelhandel an. Die Displays unterstützen Inhaltswiedergaben im Hoch- und Querformat und können sogar in einem kurvenförmigen oder I-förmigen Design installiert werden, sodass die Inhalte in jeder Umgebung ihr volles Potenzial entfalten können.

Kristallklare Bilder
Mit LED HDR nutzen Displays innovative Bildtechnologien, um realitätsnahe Bilder zu erzeugen. Mit Dynamic Peaking und Inverse Tone Mapping werden dabei höchste Helligkeitswerte mit einem starken Kontrastverhältnis und ohne Blendeffekte erreicht. In-Depth Color Mapping sorgt für präzise Farbnuancen.

Starke Farben auch bei ungünstigen Lichtverhältnissen
Für LED-Displays ist es oft schwierig, die Farben rot, grün und blau bei geringen Graustufen akkurat wiederzugeben. Die IEA-Serie meistert diese Herausforderung dank eines einzigartigen Algorithmus, der den RGB-Farbraum selbst bei schlechten Lichtverhältnissen klar und detailreich wiedergeben kann.

Gleichmässige Feinabstimmung
Eine rigorose Werkskalibrierung und DSLR-Kamera-Subpixel-Kalibrierung in Echtzeit sorgen für eine Feinabstimmung aller Subpixel – für eine gleichmässige Helligkeit und Farbabstimmung. Die erweiterten Bildeinstellungen des Samsung LED Signage Managers ermöglichen eine beeindruckende Farbdarstellung.

Optimierte Übertragung von UHD-Inhalten
Die kompatible Samsung S-Box sorgt für die Bereitstellung interessanter Inhalte auf einem einzigen, zentralen Gerät. Die S-Box überträgt UHD-Inhalte über mehrere IEA-Displays, ohne die Verwendung externer Boxen oder Splitter, was Unternehmen einen schnellen und kosteneffizienten Betrieb ermöglicht.

Verwaltung von Inhalten und Geräten – überall
Da die IEA-Serie mit der MagicInfo-Plattform kompatibel ist, können Nutzer Inhalte in kompletten Signage-Netzwerken erstellen, planen und bereitstellen. Ausserdem können Nutzer per Remote-Zugriff von jedem beliebigen Standort aus Displayeinstellungen überwachen und anpassen und mögliche Leistungsprobleme beheben.

Short summary description Samsung IE025A:
This short summary of the Samsung IE025A data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung IE025A, 384 x 216 pixels

Long summary description Samsung IE025A:
This is an auto-generated long summary of Samsung IE025A based on the first three specs of the first five spec groups.

Samsung IE025A. Display resolution: 384 x 216 pixels, Display brightness: 500 cd/m²

Display
Display resolution
384 x 216 pixels
Pixel pitch *
2,5 x 2,5 mm
Display brightness *
500 cd/m²
Colour temperature (min)
500 K
Colour temperature (max)
6500 K
Contrast ratio (typical)
5000:1
Native refresh rate
3840 Hz
Display refresh rates supported
60 Hz
Viewing angle, horizontal
150°
Viewing angle, vertical
150°
Diode type
SMD 3-in-1 2121
Design
International Protection (IP) code
IP20
Power
Power consumption (max)
347 W
AC input voltage
100 - 240 V
AC input frequency
50-60 Hz
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Sustainability
Certification
EMC Class A, 62368-1, 60950-1
Brand Image Product code Product Stock Price from
Samsung IF015R LED Indoor Samsung IF015R LED Indoor
(show image)
LH015IFRCLS/EN IF015R 0.00
(excl. VAT)
0 (incl. VAT)
Samsung IF015R-F LED Indoor Samsung IF015R-F LED Indoor
(show image)
LH015IFRCFS/EN IF015R-F 0.00
(excl. VAT)
0 (incl. VAT)
Samsung IE040A-F Samsung IE040A-F
(show image)
LH040IEACFS/EN IE040A-F 0.00
(excl. VAT)
0 (incl. VAT)
Samsung IE025A-F LED Indoor Samsung IE025A-F LED Indoor
(show image)
LH025IEACFS/EN IE025A-F 0.00
(excl. VAT)
0 (incl. VAT)
Samsung IE040A Samsung IE040A
(show image)
LH040IEACLS/EN IE040A 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Italia 2 distributor(s)
Österreich 2 distributor(s)
United Kingdom 5 distributor(s)
España 2 distributor(s)
Deutschland 2 distributor(s)
Sverige 2 distributor(s)
Danmark 1 distributor(s)
México 1 distributor(s)