location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung CLP-C350A toner cartridge Original Cyan

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLP-C350A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CLP-C350A/XAX
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74859
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 May 2019 13:30:33
The date of the most recent change of this product data-sheet in Icecat.
Long product name Samsung CLP-C350A toner cartridge Original Cyan :
The long product name of Samsung CLP-C350A toner cartridge Original Cyan. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CLP-350N, Laser, Cyan
More>>>
Samsung CLP-C350A toner cartridge Original Cyan:
The official description of Samsung CLP-C350A toner cartridge Original Cyan as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Colour laser print cartridge
SAMSUNG original print cartridges are specifically designed to ensure print quality with crisp, vibrant output from the first page to the last page. These easy-to-install cartridges provide cost-effective, reliable operation and sharp, professional results every time.

Compatibility:
- CLP-350N.

Short summary description Samsung CLP-C350A toner cartridge Original Cyan:
This short summary of the Samsung CLP-C350A toner cartridge Original Cyan data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung CLP-C350A, 2000 pages, Cyan

Long summary description Samsung CLP-C350A toner cartridge Original Cyan:
This is an auto-generated long summary of Samsung CLP-C350A toner cartridge Original Cyan based on the first three specs of the first five spec groups.

Samsung CLP-C350A. Hasil halaman toner warna: 2000 pages, Printing colours: Cyan

Features
Hasil halaman toner warna *
2000 pages
Type *
Original
Printing colours *
Cyan
Weight & dimensions
Weight
180 g
Dimensions (WxDxH)
62 x 61 x 160 mm
Other features
Colour
Yes
Print technology
Laser printing