Samsung logo

Samsung CLP-510D5C toner cartridge Original Cyan

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49915
Info modified on:
21 May 2019, 13:41:25
Long product name Samsung CLP-510D5C toner cartridge Original Cyan:

CLP-510D5C - Cyan Toner

Samsung CLP-510D5C toner cartridge Original Cyan:

NO NOIS™
- NO NOIS™ technology says it all: no noise. Far quieter than its competitors, this machine registers at 48 decibels for colour printing. No more distractions as the printer rattles on in the background. Imagine a home or office environment where the printer operates at a low hum, and allows you to concentrate on other important tasks as it work gets done. Thanks to its innovative technology, mini-noise equals NO NOIS™.

genuine quality
- Original supplies enable consistent printing without reliability problems. SAMSUNG original supplies guarantee high quality pages without quality defects.

security label
All SAMSUNG supplies carry a colour changing security label to prove they are original products.
1. When the label is tilted, the colour changes from clear to cyan.
2. The embossed characters change colour between red gold and blue when viewed from different angles.
3. Verification of the embossed character is possible by feeling the texture.

easy toner change
SAMSUNG printer cartridges are easy to change by following 3 steps.
1. Open the front cabinet.
2. Change cartridges.
3. Close cabinet.

Short summary description Samsung CLP-510D5C toner cartridge Original Cyan:

Samsung CLP-510D5C, 5000 pages, Cyan

Long summary description Samsung CLP-510D5C toner cartridge Original Cyan:

Samsung CLP-510D5C. Hasil halaman toner warna: 5000 pages, Printing colours: Cyan

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.