location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung BD-H5500 DVD/Blu-Ray player 3D Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BD-H5500
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BD-H5500 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806085972179 show
Category:
With the help of DVD players/recorders you can watch/record videos of high quality, play MP3-CDs, audio CDs and audio DVDs, as well as look through your photos in JPG format. DVD recorders often have an in-built hard disk on which you can record your home videos, edit them and burn them to DVD afterwards, or record your favourite TV programmes so you can watch them later. Some DVD recorders even have automatic ad recognition: simply start watching the movie half an hour or so after the broadcast started and it will skip all those unwanted advertisements for you, so you never need to watch any ads if you don't want to!
DVD/Blu-Ray Players Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91887
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung BD-H5500 DVD/Blu-Ray player 3D Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Blu-Ray player Black
  • - Video formats supported: 3GP, ASF, AVCHD, DIVX, DIVX HD, FLV, M2TS, MKV, MOV, MP4, MPEG2, MPEG4, MTS, TP, TS, VOB, WMV, XVID
  • - Audio formats supported: AAC, AC3, APE, FLAC, LPCM, M4A, MKA, MP3, OGG, WAV, WMA
  • - DTS, DTS Digital Surround, DTS-HD, DTS-HD HR, DTS-HD Master Audio, Dolby Digital, Dolby Digital Plus, Dolby TrueHD
  • - Video upscaling
  • - 3D
  • - Ethernet LAN
Long product name Samsung BD-H5500 DVD/Blu-Ray player 3D Black :
The long product name of Samsung BD-H5500 DVD/Blu-Ray player 3D Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3D Blu-ray Player, Blu-ray Video, DVD-Video/DVD±R/DVD±RW, CD DA/CD-R/CD-RW, VCD 1.1, Anynet+ (HDMI-CEC), USB 2.0, Ethernet, DLNA, 9.8W
More>>>
Samsung BD-H5500 DVD/Blu-Ray player 3D Black:
The official description of Samsung BD-H5500 DVD/Blu-Ray player 3D Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Make the most of a vivid world of entertainment
- Never miss your favourite BBC programmes or Netflix shows
- Feel part of the action with a sharper 3D experience
- The easiest way to share movies with friends
- Share your photos on the big screen

With the Samsung BD-H5500 3D Blu-ray and DVD Player, you can expand your entertainment possibilities. Explore more than 100 great apps for catch-up TV viewing, movies on demand and more. Enjoy incredibly sharp Full HD 3D picture quality that makes you feel part of the action. You can even access content stored or USB memory sticks or external HDD and share it with friends. A wide range of codecs and file formats are supported, from video and image files to audio.

Explore and enjoy over 100 great apps
Now you have access to even more great content. Enjoy more than 100 available apps, including popular apps like Facebook, YouTube and AccuWeather. You can catch up on your favourite TV shows with BBC iPlayer and watch movies on demand thanks to Netflix and KNOWHOW MOVIES. Explore a world of entertainment, information, social networks and more. It’s never been easier to stay entertained and connected from the comfort of your living room.

Access your content with a much wider range of codecs
Support for the largest number of codec and file formats means you can access and enjoy a wider range of video, image and audio content than ever before. Many popular video formats such as Flash and QuickTime are supported, as well as VOB files from DVDs. In addition to MP3 audio, you can listen to lossless FLAC files as well as .WMA, .OGG, .WAV and more. Pictures can be viewed in the popular JPEG picture format, as well as PNG files, GIF files and more.

Experience the next level of Full HD 3D entertainment
Bring home a more immersive and spectacular 3D experience. With Full HD 3D, your 3D home entertainment will be more exciting and vivid than you had imagined, with powerful features to maximise your enjoyment. Thanks to 3D Auto Contrast, you’ll have a crisper image with sharper and more dramatic contrast. Samsung’s superior 3D technology uses sophisticated algorithms to minimise image layers and maximise response speed, for more fluid and clear viewing. Make sure you immerse your senses in a new reality of 3D HD.

Enjoy content from USB memory drive or external HDD
Access all your multimedia with great connectivity. Sync and enjoy movies, photos and music on from your USB memory drive or external hard drive. External HDD Connectivity allows you to connect your external storage directly to your Blu-ray player via USB and quickly access video, audio or images. It’s designed to handle a wide range of content, so you can enjoy all your home movies, downloaded music and holiday photographs all in the comfort of your living room. Just connect, sync and enjoy.

Short summary description Samsung BD-H5500 DVD/Blu-Ray player 3D Black:
This short summary of the Samsung BD-H5500 DVD/Blu-Ray player 3D Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung BD-H5500, Full HD, 480p, 576p, 720p, 1080i, 1080p, DTS, DTS Digital Surround, DTS-HD, DTS-HD HR, DTS-HD Master Audio, Dolby Digital, Dolby Digital..., 2.0 channels, 3GP, ASF, AVCHD, DIVX, DIVX HD, FLV, M2TS, MKV, MOV, MP4, MPEG2, MPEG4, MTS, TP, TS, VOB, WMV, XVID, AAC, AC3, APE, FLAC, LPCM, M4A, MKA, MP3, OGG, WAV, WMA

Long summary description Samsung BD-H5500 DVD/Blu-Ray player 3D Black:
This is an auto-generated long summary of Samsung BD-H5500 DVD/Blu-Ray player 3D Black based on the first three specs of the first five spec groups.

Samsung BD-H5500. HD type: Full HD, Supported video modes: 480p, 576p, 720p, 1080i, 1080p. Audio decoders: DTS, DTS Digital Surround, DTS-HD, DTS-HD HR, DTS-HD Master Audio, Dolby Digital, Dolby Digital..., Audio output channels: 2.0 channels. Video formats supported: 3GP, ASF, AVCHD, DIVX, DIVX HD, FLV, M2TS, MKV, MOV, MP4, MPEG2, MPEG4, MTS, TP, TS, VOB, WMV, XVID, Audio formats supported: AAC, AC3, APE, FLAC, LPCM, M4A, MKA, MP3, OGG, WAV, WMA, Image formats supported: GIF, JPG, MPO, PNG. Playback disc formats: Blu-Ray video, CD audio, CD video, DVD-Audio, DVD-Video, VCD, Disc types supported: BD, CD, DVD. Ethernet LAN data rates: 100 Mbit/s

Video
HD type
Full HD
Supported video modes
480p, 576p, 720p, 1080i, 1080p
Video upscaling *
Yes
x.v.Color support
No
Smart TV
No
DVD upscaling
Yes
Audio
Audio decoders *
DTS, DTS Digital Surround, DTS-HD, DTS-HD HR, DTS-HD Master Audio, Dolby Digital, Dolby Digital Plus, Dolby TrueHD
Audio output channels
2.0 channels
File formats
Video formats supported *
3GP, ASF, AVCHD, DIVX, DIVX HD, FLV, M2TS, MKV, MOV, MP4, MPEG2, MPEG4, MTS, TP, TS, VOB, WMV, XVID
Audio formats supported
AAC, AC3, APE, FLAC, LPCM, M4A, MKA, MP3, OGG, WAV, WMA
Image formats supported
GIF, JPG, MPO, PNG
Ports & interfaces
USB 2.0 ports quantity *
1
Digital audio coaxial out *
1
Ethernet LAN (RJ-45) ports
1
Storage
Disc types supported
BD, CD, DVD
Playback disc formats *
Blu-Ray video, CD audio, CD video, DVD-Audio, DVD-Video, VCD
Card reader integrated
No
Technical details
Device type *
Blu-Ray player
3D *
Yes
Product colour
Black
Consumer Electronics Control (CEC)
Anynet+
HDMI
Yes
Technical details
Front USB
1
USB ports quantity
1
Digital Living Network Alliance (DLNA) certified
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
100 Mbit/s
Wi-Fi *
No
Wi-Fi ready
No
Power
Power consumption (typical)
8,8 W
Power consumption (standby)
0,4 W
Weight & dimensions
Width
360 mm
Depth
196 mm
Height
39 mm
Weight
1,2 kg
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
10 - 75%
Packaging data
Package weight
1,89 kg
Packaging content
Handheld remote control
Yes
Manual
Yes
Batteries included
Yes
Other features
Apps
Yes