location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ricoh Paper Feed Unit TK1060 250 sheets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ricoh Check ‘Ricoh’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Paper Feed Unit TK1060
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
405656
Category:
Enlarge the input capacity of your printer with an extra tray, so you can print longer with less maintenance.
Trays & Feeders Check ‘Ricoh’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Ricoh: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46717
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Ricoh Paper Feed Unit TK1060 250 sheets :
The long product name of Ricoh Paper Feed Unit TK1060 250 sheets. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Paper Feed Unit TK1060, 250 sheets, 60 - 105 g/m², 7.25" x 10.5" – 11" x 17"
More>>>
Ricoh Paper Feed Unit TK1060 250 sheets:
The official description of Ricoh Paper Feed Unit TK1060 250 sheets as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Capacity: 250 sheets
Paper Size: 7.25" x 10.5" – 11" x 17"
Paper Weight: 16 – 28 lb. Bond (60 – 105 g/m2).

Short summary description Ricoh Paper Feed Unit TK1060 250 sheets:
This short summary of the Ricoh Paper Feed Unit TK1060 250 sheets data-sheet is auto-generated and uses the product title and the first six key specs.

Ricoh Paper Feed Unit TK1060, Ricoh GX7000, 250 sheets, 60 - 105 g/m², 7.25" x 10.5" – 11" x 17"

Long summary description Ricoh Paper Feed Unit TK1060 250 sheets:
This is an auto-generated long summary of Ricoh Paper Feed Unit TK1060 250 sheets based on the first three specs of the first five spec groups.

Ricoh Paper Feed Unit TK1060. Compatibility: Ricoh GX7000, Maximum capacity: 250 sheets, Supported media weight(s): 60 - 105 g/m². Media types supported: 7.25" x 10.5" – 11" x 17"

Features
Compatibility *
Ricoh GX7000
Maximum capacity
250 sheets
Features
Supported media weight(s)
60 - 105 g/m²
Media formats
Media types supported
7.25" x 10.5" – 11" x 17"