location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ricoh 402528 fuser 100000 pages

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ricoh Check ‘Ricoh’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
402528
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
402528 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0026649025280 show
Category:
Devices in laser printers or photocopiers which melts the toner onto the paper.
Fusers Check ‘Ricoh’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Ricoh: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47543
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jun 2019 18:50:39
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Ricoh 402528 fuser 100000 pages
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 100000 pages
  • - Cartridge recollection
Long product name Ricoh 402528 fuser 100000 pages :
The long product name of Ricoh 402528 fuser 100000 pages. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Fuser Unit, Type 155, Aficio CL2000, 100000 pages
More>>>
Ricoh 402528 fuser 100000 pages:
The official description of Ricoh 402528 fuser 100000 pages as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ricoh Consumables Products will ensure maximum performance for all your Ricoh products. We manufacture a full range of high quality parts and supplies to work with exacting precision on our fine business machines.

Short summary description Ricoh 402528 fuser 100000 pages:
This short summary of the Ricoh 402528 fuser 100000 pages data-sheet is auto-generated and uses the product title and the first six key specs.

Ricoh 402528, Laser, 100000 pages, Aficio CL2000, 20 - 80%, 5 - 35 °C, -15 - 40 °C

Long summary description Ricoh 402528 fuser 100000 pages:
This is an auto-generated long summary of Ricoh 402528 fuser 100000 pages based on the first three specs of the first five spec groups.

Ricoh 402528. Print technology: Laser, Page yield: 100000 pages, Compatibility: Aficio CL2000

Features
Print technology
Laser
Page yield
100000 pages
Cartridge recollection
Yes
Compatibility
Aficio CL2000
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-15 - 40 °C
Storage relative humidity (H-H)
10 - 90%
Brand Image Product code Product Stock Price from
Ricoh 400877 fuser Ricoh 400877 fuser
(show image)
400877 Cl7000 Type 7000c Fuser Unit 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)