Rexel logo

Rexel 2101207 manual staple gun Black, Metallic

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8953
Info modified on:
21 Oct 2022, 10:14:32
Warranty:
5 years
Long product name Rexel 2101207 manual staple gun Black, Metallic:

Light Duty Tacker

Short summary description Rexel 2101207 manual staple gun Black, Metallic:

Rexel 2101207, Black, Metallic, 210 mm, 33 mm, 198 mm, 451 g

Long summary description Rexel 2101207 manual staple gun Black, Metallic:

Rexel 2101207. Product colour: Black, Metallic. Package width: 210 mm, Package depth: 33 mm, Package height: 198 mm

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.