Rexel logo

Rexel Matador Black

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41823
Info modified on:
21 Oct 2022, 10:14:32
Warranty:
5 years
Long product name Rexel Matador Black:

38 x 147 x 100mm, 0.33kg, Black

Short summary description Rexel Matador Black:

Rexel Matador, 25 sheets, Black, 4 cm, Top, Parallel, 84 staples

Long summary description Rexel Matador Black:

Rexel Matador. Stapling capacity: 25 sheets, Product colour: Black, Throat depth: 4 cm. Weight: 300 g. Package dimensions (WxDxH): 147 x 38 x 100 mm, Package width: 147 mm, Package depth: 38 mm

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.