RAM Mounts logo

RAM Mounts RAM-B-138-UN8U holder Active holder Tablet/UMPC Black

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12784
Info modified on:
06 Sept 2019, 11:52:30
Long product name RAM Mounts RAM-B-138-UN8U holder Active holder Tablet/UMPC Black:

RAM X-Grip Universal Drill-Down Mount for 7"-8" Tablets

Short summary description RAM Mounts RAM-B-138-UN8U holder Active holder Tablet/UMPC Black:

RAM Mounts RAM-B-138-UN8U, Tablet/UMPC, Active holder, Car, Black

Long summary description RAM Mounts RAM-B-138-UN8U holder Active holder Tablet/UMPC Black:

RAM Mounts RAM-B-138-UN8U. Mobile device type: Tablet/UMPC, Type: Active holder, Proper use: Car, Product colour: Black

Video
Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.