location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

R-Go Tools Split RGOSBUSWLBL keyboard Bluetooth QWERTY US English Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
R-Go Tools Check ‘R-Go Tools’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Split
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
R-Go Split Break keyboard, QWERTY (US), bluetooth, black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RGOSBUSWLBL
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8719274491705
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘R-Go Tools’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   R-Go Tools: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14130
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 14:00:43
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points R-Go Tools Split RGOSBUSWLBL keyboard Bluetooth QWERTY US English Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2 parts for maximum freedom
  • - With break indicator
  • - Ultra thin for better blood circulation
  • - Light keystroke for minimal muscle tension
  • - Easy to carry
Long product name R-Go Tools Split RGOSBUSWLBL keyboard Bluetooth QWERTY US English Black :
The long product name of R-Go Tools Split RGOSBUSWLBL keyboard Bluetooth QWERTY US English Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

R-Go Split Break Keyboard, ergonomic design, with Anti-RSI break software, ultra-thin, QWERTY (US) layout, wireless (Bluetooth), compatible with Windows/Mac/Linux, black
More>>>
R-Go Tools Split RGOSBUSWLBL keyboard Bluetooth QWERTY US English Black:
The official description of R-Go Tools Split RGOSBUSWLBL keyboard Bluetooth QWERTY US English Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The R-Go Split Break keyboard is an ergonomic split keyboard with integrated break software. This keyboard stimulates you to take regular breaks. This keeps your body's blood flowing, prevents strain and keeps you fit during your working day.

The keyboard consists of two separate parts, which you can place in any set-up you desire. This splitting prevents flexing of the wrists while typing. Typing with straight wrists reduces muscle tension and prevents oppressing of tendons and blood vessels. The built-in magnet allows you to turn the two separate parts of the keyboard into a compact keyboard with just one movement. The compact size ensures that the mouse is always within reach. The light keystroke means minimal muscle tension is present while typing. The keyboard is flat, keeping your hands and wrists flat and relaxed while typing.

LED colour signals in the keyboard indicate how healthy you are working and when it is time for a break. As you type, the light changes colour, like a traffic light. Green means that you are working healthily, orange means that it is time for a break, red that you have been working too long. Through these subtle colour signals, you receive feedback on your break behaviour in a simple and positive way.

This product works together with the R-Go Break Software that won the Benelux Office Product Award 2021.

Short summary description R-Go Tools Split RGOSBUSWLBL keyboard Bluetooth QWERTY US English Black:
This short summary of the R-Go Tools Split RGOSBUSWLBL keyboard Bluetooth QWERTY US English Black data-sheet is auto-generated and uses the product title and the first six key specs.

R-Go Tools Split RGOSBUSWLBL, Bluetooth, QWERTY, Black

Long summary description R-Go Tools Split RGOSBUSWLBL keyboard Bluetooth QWERTY US English Black:
This is an auto-generated long summary of R-Go Tools Split RGOSBUSWLBL keyboard Bluetooth QWERTY US English Black based on the first three specs of the first five spec groups.

R-Go Tools Split RGOSBUSWLBL. Device interface: Bluetooth, Keyboard layout: QWERTY. Cable length: 1,5 m. Recommended usage: Office. Product colour: Black

Helps you remember to take breaks

Inside the R-Go Split Break keyboard is an LED light controlled by the R-Go Break Software. This light changes colour, like a traffic light. When the light turns green, it means you are working healthily. Orange indicates it is time for a short break and red indicates you have missed a break. This gives you positive feedback on your break behaviour.

Ergonomic split typing

The R-Go Split keyboard consists of 2 separate parts that you can use in any desired position. So you can always type with straight wrists and prevent oppressing tendons and blood vessels. This ergonomic split keyboard can be turned into a compact keyboard with 1 move using the built-in magnet.

Thin keyboard with light keystroke

The Split keyboard is ultra-thin, so you don't strain and oppress the blood vessels and tendons in your wrists while typing. The special scissor mechanism in the keys ensures a light keystroke, so less strenght is needed to press the keys. As a result, the fingers are more relaxed while typing.

Keyboard
Recommended usage *
Office
Device interface *
Bluetooth
Keyboard layout *
QWERTY
Keyboard language *
US English
Pointing device *
No
Numeric keypad *
No
Split keyboard
Yes
Design
Backlight *
No
Ergonomic design
Yes
Wrist rest
No
Product colour *
Black
Surface coloration
Monochromatic
Material
Aluminium, Plastic
LED indicators
Yes
Features
Cable length
1,5 m
Plug and Play
Yes
Power
Power source type *
USB
Mouse
Mouse included *
No
System requirements
Windows operating systems supported
Yes
Linux operating systems supported
Yes
Sustainability
Sustainability compliance
Yes
Sustainability certificates
WEEE
Weight & dimensions
Keyboard dimensions (WxDxH)
288 x 137 x 9 mm
Keyboard weight
296 g
Other features
Recycled material
Yes
Recycled material
Recycled plastic
Persentase bahan daur ulang
100%
Country Distributor
Nederland 3 distributor(s)
Deutschland 2 distributor(s)
United Kingdom 2 distributor(s)
Belgium 1 distributor(s)