location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

R-Go Tools R-Go Split Break keyboard Office Bluetooth QWERTY UK English White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
R-Go Tools Check ‘R-Go Tools’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ergonomic keyboard R-Go Split Break with break software, ergonomic split keyboard, QWERTY (UK), Bluetooth, white
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RGOSBUKWLWH
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8719274491835
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘R-Go Tools’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   R-Go Tools: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47118
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Jul 2024 02:21:29
The date of the most recent change of this product data-sheet in Icecat.
R-Go Tools RGOSBUKWLWH user manual (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points R-Go Tools R-Go Split Break keyboard Office Bluetooth QWERTY UK English White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2 parts for maximum freedom
  • - With break indicator
  • - Ultra thin for better blood circulation
  • - Light keystroke for minimal muscle tension
  • - Easy to carry
Long product name R-Go Tools R-Go Split Break keyboard Office Bluetooth QWERTY UK English White :
The long product name of R-Go Tools R-Go Split Break keyboard Office Bluetooth QWERTY UK English White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

RGOSBUKWLWH
More>>>
R-Go Tools R-Go Split Break keyboard Office Bluetooth QWERTY UK English White:
The official description of R-Go Tools R-Go Split Break keyboard Office Bluetooth QWERTY UK English White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The R-Go Split Break keyboard is an ergonomic split keyboard with integrated break software. This keyboard stimulates you to take regular breaks. This keeps your body's blood flowing, prevents strain and keeps you fit during your working day.

The keyboard consists of two separate parts, which you can place in any set-up you desire. This splitting prevents flexing of the wrists while typing. Typing with straight wrists reduces muscle tension and prevents oppressing of tendons and blood vessels. The built-in magnet allows you to turn the two separate parts of the keyboard into a compact keyboard with just one movement. The compact size ensures that the mouse is always within reach. The light keystroke means minimal muscle tension is present while typing. The keyboard is flat, keeping your hands and wrists flat and relaxed while typing.

LED colour signals in the keyboard indicate how healthy you are working and when it is time for a break. As you type, the light changes colour, like a traffic light. Green means that you are working healthily, orange means that it is time for a break, red that you have been working too long. Through these subtle colour signals, you receive feedback on your break behaviour in a simple and positive way.

This product works together with the R-Go Break Software that won the Benelux Office Product Award 2021. Download the free Break LED controller here.

Short summary description R-Go Tools R-Go Split Break keyboard Office Bluetooth QWERTY UK English White:
This short summary of the R-Go Tools R-Go Split Break keyboard Office Bluetooth QWERTY UK English White data-sheet is auto-generated and uses the product title and the first six key specs.

R-Go Tools R-Go Split Break, Mini, Wireless, Bluetooth, Scissor key switch, QWERTY, White

Long summary description R-Go Tools R-Go Split Break keyboard Office Bluetooth QWERTY UK English White:
This is an auto-generated long summary of R-Go Tools R-Go Split Break keyboard Office Bluetooth QWERTY UK English White based on the first three specs of the first five spec groups.

R-Go Tools R-Go Split Break. Keyboard form factor: Mini, Connectivity technology: Wireless, Device interface: Bluetooth, Keyboard key switch: Scissor key switch, Keyboard layout: QWERTY, USB hub, Recommended usage: Office. Product colour: White

Helps you remember to take breaks
Helps you remember to take breaks

Inside the R-Go Split Break keyboard is an LED light controlled by the R-Go Break Software. This light changes colour, like a traffic light. When the light turns green, it means you are working healthily. Orange indicates it is time for a short break and red indicates you have missed a break. This gives you positive feedback on your break behaviour.

Ergonomic split typing
Ergonomic split typing

The R-Go Split keyboard consists of 2 separate parts that you can use in any desired position. So you can always type with straight wrists and prevent oppressing tendons and blood vessels. This ergonomic split keyboard can be turned into a compact keyboard with 1 move using the built-in magnet.

Thin keyboard with light keystroke
Thin keyboard with light keystroke

The Split keyboard is ultra-thin, so you don't strain and oppress the blood vessels and tendons in your wrists while typing. The special scissor mechanism in the keys ensures a light keystroke, so less strenght is needed to press the keys. As a result, the fingers are more relaxed while typing.

Keyboard
Recommended usage *
Office
Connectivity technology *
Wireless
Device interface *
Bluetooth
Keyboard key switch *
Scissor key switch
Keyboard layout *
QWERTY
Keyboard language *
UK English
Pointing device *
No
Keyboard form factor *
Mini
Numeric keypad *
No
Multimedia keys
Yes
USB hub
Yes
Bluetooth version
5.0
On/off switch
Yes
Design
Backlight *
No
Ergonomic design
Yes
Product colour *
White
Surface coloration
Monochromatic
Material
Aluminium, Plastic
LED indicators
Yes
Features
Wireless range
10 m
USB connector type
USB Type-C
Plug and Play
Yes
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity
2
Power
Power source type *
Battery, USB
Keyboard battery type
Built-in battery
Battery life (max)
140 h
Battery recharge time
2,5 h
Mouse
Mouse included *
No
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Mobile operating systems supported
Android
Weight & dimensions
Keyboard dimensions (WxDxH)
303 x 140 x 10 mm
Keyboard weight
348,7 g
Packaging data
Package width
162,6 mm
Package depth
320 mm
Package height
25,4 mm
Packaging content
Number of products included *
1 pc(s)
Cables included
USB Type-C
Adapters included
USB
Other features
Made with recycled materials
Yes
Recycled materials
Recycled plastic
Logistics data
Quantity per master (outer) case
20 pc(s)
Master (outer) case width
330,2 mm
Master (outer) case length
551,2 mm
Master (outer) case height
180,3 mm
Brand Image Product code Product Stock Price from
R-Go Tools Compact Break keyboard Office Bluetooth QWERTZ Swiss White R-Go Tools Compact Break keyboard Office Bluetooth QWERTZ Swiss White
(show image)
RGOCOCHWLWH Ergonomic keyboard R-Go Compact Break, compact keyboard with break software, QWERTZ (CH), Bluetooth, white 0.00
(excl. VAT)
0 (incl. VAT)
R-Go Tools Compact Break keyboard Office Bluetooth QWERTZ Swiss Black R-Go Tools Compact Break keyboard Office Bluetooth QWERTZ Swiss Black
(show image)
RGOCOCHWLBL Ergonomic keyboard R-Go Compact Break, compact keyboard with break software, QWERTZ (CH), Bluetooth, black 0.00
(excl. VAT)
0 (incl. VAT)
R-Go Tools R-Go Split Break keyboard Office Bluetooth AZERTY Belgian White R-Go Tools R-Go Split Break keyboard Office Bluetooth AZERTY Belgian White
(show image)
RGOSBBEWLWH Ergonomic keyboard R-Go Split Break with break software, ergonomic split keyboard, AZERTY (BE), Bluetooth, white 0.00
(excl. VAT)
0 (incl. VAT)
R-Go Tools R-Go Compact Break keyboard Office USB AZERTY Belgian White R-Go Tools R-Go Compact Break keyboard Office USB AZERTY Belgian White
(show image)
RGOCOBEWDWH Ergonomic keyboard R-Go Compact Break, compact keyboard with break software, AZERTY (BE), wired, white 0.00
(excl. VAT)
0 (incl. VAT)
R-Go Tools R-Go Split Break keyboard Office Bluetooth AZERTY Belgian Black R-Go Tools R-Go Split Break keyboard Office Bluetooth AZERTY Belgian Black
(show image)
RGOSBBEWLBL Ergonomic keyboard R-Go Split Break with break software, ergonomic split keyboard, AZERTY (BE), Bluetooth, black 0.00
(excl. VAT)
0 (incl. VAT)
R-Go Tools R-Go Split Break keyboard Office Bluetooth QWERTY UK English Black R-Go Tools R-Go Split Break keyboard Office Bluetooth QWERTY UK English Black
(show image)
RGOSBUKWLBL Ergonomic keyboard R-Go Split Break with break software, ergonomic split keyboard, QWERTY (UK), Bluetooth, black 0.00
(excl. VAT)
0 (incl. VAT)
R-Go Tools R-Go Compact Break keyboard Office Bluetooth AZERTY Belgian White R-Go Tools R-Go Compact Break keyboard Office Bluetooth AZERTY Belgian White
(show image)
RGOCOBEWLWH Ergonomic keyboard R-Go Compact Break, compact keyboard with break software, AZERTY (BE), Bluetooth, white 0.00
(excl. VAT)
0 (incl. VAT)
R-Go Tools R-Go Split keyboard Office Bluetooth QWERTZ German Black R-Go Tools R-Go Split keyboard Office Bluetooth QWERTZ German Black
(show image)
RGOSBDEWLBL Ergonomic keyboard R-Go Split Break with break software, ergonomic split keyboard, QWERTZ (DE), Bluetooth, black 0.00
(excl. VAT)
0 (incl. VAT)
R-Go Tools RGOSBUSWLBL keyboard Office Bluetooth QWERTY US English Black R-Go Tools RGOSBUSWLBL keyboard Office Bluetooth QWERTY US English Black
(show image)
RGOSBUSWLBL Ergonomic keyboard R-Go Split Break with break software, ergonomic split keyboard, QWERTY (US), Bluetooth, black 0.00
(excl. VAT)
0 (incl. VAT)
R-Go Tools Compact Break keyboard Office Bluetooth QWERTY Italian R-Go Tools Compact Break keyboard Office Bluetooth QWERTY Italian
(show image)
RGOCOITWLWH Ergonomic keyboard R-Go Compact Break, compact keyboard with break software, QWERTY (IT), Bluetooth, white 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 3 distributor(s)
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)