location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

QNAP TS-453A NAS Tower Ethernet LAN Aluminium, Black N3150

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
QNAP Check ‘QNAP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TS-453A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TS-453A-8G-WD24TB
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘QNAP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   QNAP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6845
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 22:08:07
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (30.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
QNAP TS-453A-8G-WD24TB user manual (3.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points QNAP TS-453A NAS Tower Ethernet LAN Aluminium, Black N3150
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Small & Medium Business NAS Tower Aluminium, Black
  • - QNAP Turbo System 4,2
  • - Total installed storage capacity: 24 TB Number of storage drives supported: 4 HDD & SSD Serial ATA II, Serial ATA III
  • - Intel® Celeron® N3150 1,6 GHz Intel® HD Graphics
  • - 8 DDR3L 1600 MHz Memory slots: 2 x SO-DIMM
  • - Ethernet LAN DHCP server Jumbo frames support iSCSI support Wake-on-LAN ready
  • - Cooling type: Active LCD
  • - Backup features: Cloud, USB drive, iSCSI LUN 96 W
Long product name QNAP TS-453A NAS Tower Ethernet LAN Aluminium, Black N3150 :
The long product name of QNAP TS-453A NAS Tower Ethernet LAN Aluminium, Black N3150. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

24TB (4x 6TB Western Digital Red), Intel Celeron N3150 (1.6/2.08GHz), 8GB DDR3L (1600MHz), Gigabit LAN
More>>>
QNAP TS-453A NAS Tower Ethernet LAN Aluminium, Black N3150:
The official description of QNAP TS-453A NAS Tower Ethernet LAN Aluminium, Black N3150 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

In response to the coming era of Internet of Things (IoT), the TS-453A innovatively supports the open-source Linux® platform as a gateway for IoT solutions to other smart devices. The TS-453A allows users to directly utilize various feature-rich Linux apps, enjoying a private cloud combining storage and IoT applications, and professional developers can develop and run IoT applications directly on the TS-453A. The secure, reliable TS-453A is packed with business-critical features such as Volume/LUN Snapshot – allowing files/folders to revert to a previous state in case of any corruption or file-loss. The TS-453A is powered by the latest quad-core Intel® Celeron® processor which allows users to enjoy 4K (H.264) video playback and 1080p/4K video real-time transcoding directly from the TS-453A to an HD/4K display.

- Supports the Linux® OS with direct output via HDMI
- Dual HDMI output for switching between duplicated and extended desktop options
- AES-NI hardware-accelerated encryption for efficient cryptographic performance up to 412 MB/s
- Supports 4K hardware decoding and transcodes 4K H.264 videos on-the-fly or offline
- Quickly find files using a real-time, natural search with Qsirch 2.1
- NAS and iSCSI-SAN unified storage solution for virtualization
- Supports VMware®, Citrix®, Microsoft® Hyper-V and advanced virtualization features
- A hybrid approach to virtualization in one NAS: Virtualization Station & Container Station
- Build a personal karaoke system with high-quality audio output with the new OceanKTV app

QTS-Linux dual systems, geared for the IoT era
The TS-453A’s QTS-Linux dual systems are based upon QNAP’s advanced virtualization technologies. The revolutionary architecture of the TS-453A enables users not only to download rich apps from QTS App Center but also to develop or utilize IoT packages for Linux® and display them using HDMI output. With the TS-453A, you can develop and install various IoT packages on demand and centrally store the data on the TS-453A, benefiting from a secure private storage and development solution. Simply plug in a keyboard, mouse and HDMI monitor to the TS-453A, and use the Linux Station as if you were using a PC. You can also operate the Linux Station as a remote desktop via web browser for instant management.

Intel® Celeron® quad-core 1.6GHz CPU fulfills multi-tasking efficiency
Powered by the latest 14 nm Intel® Celeron® N3150/N3160 quad-core 1.6GHz processor, dual-channel 4/8GB DDR3L-1600 RAM (upgradable to 8GB), 4 Gigabit LAN ports and SATA 6Gb/s, the TS-453A delivers up to 414 MB/s read speed and runs tasks smoothly and quickly. The TS-453A can automatically increase the processor's clock speed from 1.6GHz to 2.08GHz when performing CPU-intensive tasks. The TS-453A features Intel® AES-NI hardware-accelerated encryption engine to drive transfer speeds of up to 412 MB/s with AES 256-bit encryption for both full NAS volume and shared folders, boosting system performance & security while ensuring the safety of sensitive business data stored in the TS-453A.

Superior real-time and offline 4K video transcoding
Featuring advanced 8th-generation Intel® HD Graphics, the TS-453A supports 4K (H.264) hardware decoding and delivers superior real-time 4K (H.264) and 1080p video transcoding to convert videos to universal formats that can be smoothly played on PCs, mobile devices and Smart TVs. With offline transcoding, even when you can only connect using a low-speed Internet connection, you can still enjoy smooth video playback via File Station, Video Station, and the Qfile mobile app by selecting a pre-rendered lower resolution video. The TS-453A also allows you to set a dedicated folder for automatic video transcoding.

QTS 4.2 – Simple, convenient and efficient
Thanks to the intuitive user interface of QTS, your NAS experience is smarter, smoother and spectacular. Its modern flat design streamlines loading times, and the intelligent desktop allows you to find desired functions quickly, create desktop shortcuts or group shortcuts, monitor important system information on a real-time basis, and open multiple application windows to run multiple tasks concurrently, bringing greater working efficiency. QTS breaks the barriers of devices, platforms and geography to bring optimized cloud experiences to you, and incorporates more advanced features including volume/LUN snapshot, remote connection to public cloud services in File Station, multi-zone multimedia system, and more.

Disaster recovery solutions brings peace of mind
The TS-453A offers various data recovery options. RTRR (Real-Time Remote Replication) supports real time or scheduled data backup to a remote QNAP NAS or FTP server and synchronizes files to a remote folder from a local folder with better backup efficiency. You can enjoy backup versioning to preserve a certain amount of versions, with options of simple versioning to schedule how many versions should be retained and for how long, or smart versioning with a rotation scheme that automatically replaces earlier backup versions. The TS-453A also supports the rsync protocol to back up data to another remote server on a scheduled basis. Data can also be backed up to and restored from a range of cloud storage services, including Amazon® S3, Amazon® Glacier, Microsoft® Azure, ElephantDrive®, Dropbox®, Google Drive™, Google Cloud Storage™, and more.

Restore files with Snapshot
QTS Storage Manager adds an easy-to-use web-based snapshot tool for you to easily backup and restore data on the TS-453A back to any point of time in case you lose any important data. You can take snapshots for both volumes and LUN (block-based LUN* and file-based LUN), efficiently replicate volume/LUN snapshots via Snapshot Replica to remote servers by copying only the changes made, and quickly clone a volume /LUN snapshot as a local volume without interrupting the current system operation. You can even set up the system to automatically take a snapshot of the volume before backup via RTRR/rsync, even when the file is opened.

Qsirch - a smarter, faster way to search
The TS-453A supports Qsirch, a proprietary near real-time search tool for quick file searching. In addition to thumbnail previews, Qsirch now allows you to find and preview Gmail emails that are backed up on the TS-453A. Qsirch even remembers your search history allowing you to quickly navigate to files you've previously searched for. Qsirch is a huge productivity boost that greatly reduces the time spent looking for files on the NAS, allowing you to focus on other tasks. The revamped Qsirch 2.1 adds a Google Chrome Extension that allows you to search for files on your NAS when you use Google Search.

Datastore for virtualized environments
The TS-453A is also an iSCSI/ IP-SAN storage that supports VMware® and Citrix®, and is compatible with Microsoft® Hyper-V® and Windows Server 2012, benefiting flexible deployment and management in virtualization environments. The TS-453A supports VMware VAAI and Microsoft ODX to increase performance by offloading server loading for ESXi server and Hyper-V respectively, and supports QNAP vSphere Client plug-in and QNAP SMI-S provider with enhanced operational efficiency and management in virtualization applications.

Born for server virtualization
Virtualization Station allows you to host virtual machines (VM) on the TS-453A, and access them via a web browser or VNC. Virtualization Station supports multiple operating systems, fast VM creation, VM backup & restoration, VM import/export, snapshot, and Device Management for centrally managing VM. Virtualization Station uses SDN (Software-defined Networks) and allows the TS-453A and VMs to share the same LAN port. No longer constrained by physical network performance, high-speed Virtual Switches greatly increases data transfer between VMs as well as between VMs and NAS through the internal interface. You can also download VMs on demand from online VM markets and import them to the TS-453A without any complex procedures.

The TS-453A also features the game-changing container technology for server virtualization. QNAP Container Station exclusively integrates LXC and Docker® lightweight virtualization technologies, allowing you to operate multiple isolated Linux® systems on the TS-453A as well as download apps from the built-in Docker Hub Registry®. Container Station also supports the Online Document app, which allows you to directly view, edit and store files of various types anytime on your NAS, including Office documents, images and text files.

Cross-platform file sharing, centralized data storage
The TS-453A supports SMB/CIFS, NFS, and AFP protocols for file sharing across Windows®, Mac®, Linux®/UNIX® networks. Data, logs and ISO images of CDs and DVDs can be centrally stored on the TS-453A and protected by an integrated antivirus solution. The Windows AD® and LDAP services enable system administrators to configure user permissions by using an existing Windows AD server, LDAP server or built-in LDAP service. The TS-453A supports SAMBA v4 and can act as a Windows domain controller to manage privilege settings.

Well-rounded backup solutions to secure data
QNAP NetBak Replicator supports real-time and scheduled data backup on Windows including Outlook email archiving. Apple Time Machine® is also supported to provide Mac® OS X users with a solution to effortlessly back up data to the TS-453A. The front-panel USB 3.0 port of the TS-453A features a one-touch-copy function for you to instantly back up data from external drives to the TS-453A with just one click, or alternatively to back up data from the TS-453A to external drives. A wide range of third-party backup software such as Acronis® True Image and Symantec® Backup Exec are also supported.

Comprehensive security options
In open network environments, business data may be exposed in a potential hack. The TS-453A provides numerous security options, such as encrypted access, IP blocking, and more. IT administrators can also control the access rights of each user to different folders, preventing unauthorized access to important files. The TS-453A supports AES 256-bit encryption, preventing sensitive business data from unauthorized access and breach even if the hard drives or the entire system were stolen.

Secure access with VPN & Proxy Server
The TS-453A can be used as a VPN server with L2TP/IPsec, OpenVPN, and PPTP support, allowing you to securely access data shared within the private local network. The TS-453A can also be used as a VPN Client to connect to other VPN servers or virtual private network through for PPTP and OpenVPN for secure data transmission. VPN Client also allows your NAS to connect to multiple servers at the same time. You can connect your devices to your NAS and the VPN server at home to access data on the LAN; moreover, via VPN Client on your NAS, you can connect to VPN servers in the United States for accessing regionally-restricted services such as Netflix and Hulu in HD Station. The TS-453A provides you with various VPN options and helps secure your data transmission. The TS-453A also supports setting up a proxy server. The Proxy Server Package can configure the cache size, supported transmission protocols, record web pages you browsed and set up a powerful content control system that limits the use of the Internet. Other features include a work log that remembers users’ habits and preferences and SquidClamav anti-virus for proxy servers to ensure connection safety.

File synchronization across multiple devices and clouds
Qsync utility turns your TS-453A into a safe, large-capacity data center for file synchronization. Any file uploaded to the TS-453A will be made available for all linked devices, such as computers, laptops or mobile devices. Qsync is especially useful for frequent travelers to manage files and always have the most up-to-date files on different devices. Qsync now provides more new features— it allows you to synchronize shared folders and create group-shared folders exclusive for your project team; it provides centralized management configuration, helping saving IT administers’ time; it also supports centralized configuration and allows you to remotely erase the Qsync folder on a lost device to avoid data breaches, and even restore it after you have retrieved the device. You can also install the Cloud Drive Sync app from QTS App Center to easily sync files with Google Drive™ and Dropbox® cloud storage.

Enjoy your exclusive karaoke system with OceanKTV
QNAP OceanKTV is the first NAS-based karaoke application on the market allowing you to create a quality karaoke experience at home. The TS-453A offers high-capacity storage for accommodating up to thousands of 1080p karaoke songs . Simply attach your big-screen TV to the TS-453A via HDMI and start singing with OceanKTV. Four UI themes are provided to create the best atmosphere, and with the OceanKTV mobile app you can control the entire experience on your phone or tablet. More than a NAS, the TS-453A is a karaoke machine for singing entertainment. Enjoy alone or with your friends!

High-quality audio effect with dual microphones outputs and Line Out function
The TS-453A has two 6.3mm dynamic microphone jacks for connecting up to two dynamic microphones. Compared with the average reception quality of USB microphones, the TS-453A offers a clearer reception quality as it is equipped with a 20-bit analog-to-digital converter (ADC). On top of that, the TS-453A has a 24-bit digital to analog converter (DAC) that can send audio signals via the Line Out jack to your amplifier and deliver clearer stereo sound. By offering excellent audio output/input functionalities together with various apps, the TS-453A brings you a fantastic audiovisual experience.

Comprehensive surveillance solution providing 24/7 security
Surveillance Station is a professional network surveillance Video Management System (VMS) that offers a user-friendly management interface, over 3,000 compatible IP camera models, and expandable IP camera channel licenses. It supports real-time monitoring, video & audio recording and playback with a wide range of customizable settings. You can also install the Vmobile app on your iOS® or Android™ devices to manage monitored channels anytime and anywhere to safeguard your office environment, or install the Vcam mobile app to turn your device into a network camera to instantly record to your TS-453A. The TS-453A includes 4 free IP camera channels and you can expand up to 40 channels by purchasing additional licenses.

Install-on-demand apps to extend NAS functionality
The built-in App Center provides various install-on-demand apps developed by QNAP and third-party developers, including tools for backup/sync, business, content management, communications, download, entertainment, and much more. It is also a centralized location for managing & updating installed apps, allowing you to directly update applications once newer versions are released.

LED indicators with adjustable brightness controls
With adjustable 20-stage brightness controls for LED indicators, the TS-453A provides flexible LED brightness options. Based on the surrounding environment, you can adjust the brightness of all system indicators and also schedule the system to automatically dim the LEDs at certain times when needed.

Easily expand storage capacity
The TS-453A supports online capacity expansion for archiving rapidly-growing data by connecting a QNAP expansion enclosure. With the QNAP scale-up solution, the raw storage capacity can be expanded on demand*, making the TS-453A an ideal file center with large storage capacity for storage-intensive business applications such as video surveillance, data archiving, TV broadcast storage, and more.

With the support of QJBOD Express (JBOD enclosures roaming), you can just connect a large capacity QNAP expansion enclosure to the TS-453A, and migrate data to another NAS through the JBOD enclosure without network connectivity.

Additional SMB-ready features

The TS-453A supports various business applications as an all-in-one Turbo NAS with cost-efficiency.

The Turbo NAS supports Web server which allows numerous websites built on the same server conveniently. Administrators can manage up to 32 websites on the single one Turbo NAS with reduced IT cost.

The Turbo NAS supports Surveillance Station to connect and manage multiple IP cameras remotely, including real-time monitoring, video recording, playback, and event notifications.

Short summary description QNAP TS-453A NAS Tower Ethernet LAN Aluminium, Black N3150:
This short summary of the QNAP TS-453A NAS Tower Ethernet LAN Aluminium, Black N3150 data-sheet is auto-generated and uses the product title and the first six key specs.

QNAP TS-453A, NAS, Tower, Intel® Celeron®, N3150, 24 TB, Aluminium, Black

Long summary description QNAP TS-453A NAS Tower Ethernet LAN Aluminium, Black N3150:
This is an auto-generated long summary of QNAP TS-453A NAS Tower Ethernet LAN Aluminium, Black N3150 based on the first three specs of the first five spec groups.

QNAP TS-453A. Total installed storage capacity: 24 TB, Installed storage drive type: HDD, Supported storage drive types: HDD & SSD. Processor family: Intel® Celeron®, Processor manufacturer: Intel, Processor model: N3150. Internal memory: 8 GB, Internal memory type: DDR3L, Memory clock speed: 1600 MHz. Ethernet LAN data rates: 10,100,1000 Mbit/s, Supported network protocols: CIFS/SMB, AFP (v3.3), NFS(v3), FTP, FTPS, SFTP, TFTP, HTTP(S), Telnet, SSH, iSCSI, SNMP, SMTP, SMSC. On-board graphics card base frequency: 320 MHz, On-board graphics card burst frequency: 640 MHz, Maximum on-board graphics card memory: 8 GB

Storage
Storage drive capacity *
6 TB
Storage drive interface *
Serial ATA III
Supported storage drive interfaces
Serial ATA II, Serial ATA III
Storage drive size
3.5"
Storage drive sizes supported
2.5, 3.5"
RAID support *
Yes
RAID levels
0, 1, 5+HS, 5, 6, 6+HS, 10+HS, 10, JBOD
Online RAID migration
Yes
Online RAID expansion
Yes
Hot-swap drive bays
Yes
Supported file systems
FAT32, HFS+, NTFS, ext3, ext4
Storage drives installed *
Yes
Total installed storage capacity *
24 TB
Number of storage drives installed *
4
Number of storage drives supported *
4
Installed storage drive type *
HDD
Supported storage drive types *
HDD & SSD
Bad block scan
Yes
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron®
Processor model *
N3150
Processor frequency *
1,6 GHz
Processor boost frequency
2,08 GHz
Processor cores
4
Processor threads
4
Processor cache
2 MB
CPU configuration (max)
1
ECC supported by processor
No
Integrated 4G WiMAX
No
PCI Express configurations
1x4, 4x1
PCI Express slots version
2.0
Processor cache type
Smart Cache
Processor code
SR29F
Processor codename
Braswell
Processor lithography
14 nm
Processor operating modes
64-bit
Processor package size
25 x 27 mm
Processor series
Intel Celeron N3000 series
Processor socket
BGA 1170
Scenario Design Power (SDP)
4 W
Stepping
C0
Tjunction
90 °C
Thermal Design Power (TDP)
6 W
On-board graphics card model
Intel® HD Graphics
Maximum internal memory supported by processor
8 GB
Conflict-Free processor
Yes
Memory
Internal memory type
DDR3L
Memory clock speed
1600 MHz
Maximum RAM supported
8 GB
Memory slots
2 x SO-DIMM
Internal memory *
8 GB
Flash memory
512 MB
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi
No
DHCP client
Yes
DHCP server
Yes
Jumbo frames support
Yes
iSCSI support
Yes
Wake-on-LAN ready
Yes
Supported network protocols
CIFS/SMB, AFP (v3.3), NFS(v3), FTP, FTPS, SFTP, TFTP, HTTP(S), Telnet, SSH, iSCSI, SNMP, SMTP, SMSC
Dynamic DNS (DDNS)
Yes
Ports & interfaces
USB port *
Yes
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
4
HDMI ports quantity
2
Ethernet LAN (RJ-45) ports *
4
6.35 mm (1⁄4-inch) input
2
Graphics
On-board graphics card base frequency
320 MHz
On-board graphics card burst frequency
640 MHz
Maximum on-board graphics card memory
8 GB
Number of displays supported (on-board graphics)
3
Design
Chassis type *
Tower
Cooling type *
Active
Product colour
Aluminium, Black
Number of fans
1 fan(s)
Fan diameter
12 cm
LED indicators
HDD, Status, USB
Built-in display
Yes
Display type
LCD
Cable lock slot
Yes
Cable lock slot type
Kensington
Performance
Type *
NAS
Device class *
Small & Medium Business
Backup function *
Yes
Backup features
Cloud, USB drive, iSCSI LUN
Buzzer
Yes
Multilingual support
Yes
Number of users
4096 user(s)
Noise level
19,7 dB
Management protocols
SNMP
Web-based management
Yes
Share folder access right management
Yes
Security algorithms
256-bit AES, FIPS 140-2, HTTPS, SNMP
Reset button
Yes
On/off switch
Yes
Built-in iTunes server
Yes
Built-in FTP server
Yes
Browser supported
Microsoft Internet Explorer 10+, Mozilla Firefox 8+, Apple Safari 4+, Google Chrome
System log
Yes
Hot spare
Yes
S.M.A.R.T. support
Yes
Performance
Share folder
512
Remotely operated
Yes
Backup button
Yes
Universal Plug and Play (UPnP)
Yes
Software
Operating system installed *
QNAP Turbo System
Operating system version
4,2
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 7 x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64
Linux operating systems supported
Yes
Mac compatibility
Yes
Mac operating systems supported
Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Server operating systems supported
Windows Server 2003, Windows Server 2008 R2, Windows Server 2012, Windows Server 2012 R2, Windows Server 2016
Power
Power supply location
External
Power supply unit (PSU) capacity
96 W
Number of power supply units
1
Power consumption (typical)
32,25 W
Power consumption (sleep)
1,61 W
Power consumption (HDD standby)
18,86 W
AC input voltage
110 - 240 V
AC input frequency
50 - 60 Hz
Fan voltage
12 V
Weight & dimensions
Width *
180 mm
Depth *
235 mm
Height *
177 mm
Weight
3,65 kg
Package weight
4,65 kg
Packaging content
Cables included
AC, LAN (RJ-45)
Quick installation guide
Yes
Number of screws
28
Handheld remote control
Yes
Processor special features
Embedded options available
No
Enhanced Intel SpeedStep Technology
Yes
Execute Disable Bit
Yes
Idle States
Yes
Intel 64
Yes
Intel Clear Video Technology
Yes
Intel Enhanced Halt State
Yes
Intel Identity Protection Technology version
1,00
Intel Rapid Storage Technology
No
Intel Secure Boot
Yes
Intel Secure Boot Technology version
1,00
Intel Secure Key Technology version
1,00
Intel Small Business Advantage (SBA) version
0,00
Intel Smart Connect Technology
No
Intel Smart Connect Technology version
0,00
Intel Smart Response Technology version
0,00
Intel Stable Image Platform Program (SIPP)
No
Intel Stable Image Platform Program (SIPP) version
0,00
Intel Trusted Execution Technology
No
Intel Virtualization Technology (VT-x)
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel® High Definition Audio (Intel® HD Audio)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Insider™
No
Intel® InTru™ 3D Technology
No
Intel® OS Guard
No
Intel® Quick Sync Video Technology
Yes
Intel® Secure Key
Yes
Intel® Small Business Advantage (Intel® SBA)
No
Intel® Smart Response Technology
No
Intel® Turbo Boost Technology
No
Intel® Wireless Display (Intel® WiDi)
Yes
Maximum number of PCI Express lanes
4
Number of execution units
12
Thermal Monitoring Technologies
Yes
UART
Yes
Memory channels supported by processor
Dual
Memory types supported by processor
DDR3L-SDRAM
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
5 - 95%
Other features
Processor ARK ID
87258
Source Testseek summary Average rating
Reviews
Updated:
2019-11-24 10:11:31
Uk has collected 22 expert reviews for QNAP TS-453A NAS Tower Ethernet LAN Aluminium, Black N3150 and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Review comments Score
thestreamingblog.com
Updated:
2019-11-24 10:11:30
The all-new QTS-Linux combo NAS from QNAP offers a set of unique features made for storage seekers, IoT developers, and SOHO users. By giving support to an open-source platform that Linux is embodying, QNAP has made strides to integrate private servers wi...
88%
eteknix.com
Updated:
2019-11-24 10:11:30
This is a review that I've been looking forward to because the QNAP TS-453A is anything but an ordinary NAS. QNAP likes to take one step further and this is clearly such a case. The TS-453A is their response to the coming era of Internet of Things (IoT) w...
Good Dual-OS with more options through VM, Dual-HDMI 4K output, AES-NI hardware encryption and 4K hardware decoding and transcoding abilities, VMware, Citrix, Hyper-V, and more VM options, Karaoke-function through OceanKTV app, Expandable...
Bad No eSATA, Neutral, Price, it’s fair but not cheap, “QNAP’s TS-453A is as powerful as it is unique. Whether you want to use it at home, office, or even a bar as karaoke center, it does the job and it does it great!”, Thank You, QNAP, for providing us wit...
Bottom line PricingAt the time of writing, the TS-453A with 8GB RAM can be had at NewEgg for $749.99 and at Scan Computers for £495.84. The same model with 4GB RAM instead can be found at NewEgg for just $598.89 and at Overclockers UK for £399.98.OverviewWhat a pleas...
0%
tomshardware.co.uk
Updated:
2019-11-24 10:11:30
QNAP isn't a stranger to specialty NAS systems, but the new TS-453A introduces an entirely new feature that will have you singing with joy.We've discussed QNAP's broad portfolio in previous reviews, but we should have saved that conversation for today. Th...
Good QNAP offers the best value beyond the box. The TS-453A ships with a remote control and the largest software application list. This model with four Ethernet ports and four drive bays doesn't lose sight of the main purpose of having a NAS, it just expands t...
Bad QNAP didn't put a lot of effort into explaining what the TS-x53A is capable of or what the audio brings to the system. On the product page, you have to move to the bottom of the page to find the new features. Even then, a karaoke NAS is very focused and l...
Bottom line The QNAP TS-453A introduces some new features that may be useful to some users. OceanKTV will have a limited impact. The dual HDMI display with dual OS capability will have a lasting impact that developers can build on. We keep hearing about the Internet...
0%
aphnetworks.com
Updated:
2019-11-24 10:11:30
In the last ten years or so, I have personally owned four main laptops from three different manufacturers. If you ask me what my favorite one of all time is, it will have to be my current one that I bought last year. It runs Windows 10 Pro, and comes load...
Bottom line If it was not for all the years we spent reviewing QNAP network attached storage systems, I would not even know where to start on the software side. The TS-453A is the tenth system we have received from the company since 2008, and honestly -- look at how...
77%
futurefive.co.nz
Updated:
2019-11-24 10:11:30
As the next addition to QNAP's range, the TS-453A is a 4-bay NAS drive with a quad-core Intel Celeron N3150 processor. What makes this one different? For starters, its system information screen and its Linux capabilities help it to function as more than j...
0%