Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - PC Black
- - Intel® Core™2 Quad Q8400 2,66 GHz
- - 4 GB DDR2-SDRAM
- - 1 TB Card reader integrated
- - NVIDIA GeForce 9800 GTX
More>>>
Short summary description Qmotion GOLD3060 PC Intel® Core™2 Quad Q8400 4 GB DDR2-SDRAM 1 TB NVIDIA GeForce 9800 GTX Tower Black:
This short summary of the Qmotion GOLD3060 PC Intel® Core™2 Quad Q8400 4 GB DDR2-SDRAM 1 TB NVIDIA GeForce 9800 GTX Tower Black data-sheet is auto-generated and uses the product title and the first six key specs.
Qmotion GOLD3060, 2,66 GHz, Intel® Core™2 Quad, Q8400, 4 GB, DDR2-SDRAM, 1 TB
Long summary description Qmotion GOLD3060 PC Intel® Core™2 Quad Q8400 4 GB DDR2-SDRAM 1 TB NVIDIA GeForce 9800 GTX Tower Black:
This is an auto-generated long summary of Qmotion GOLD3060 PC Intel® Core™2 Quad Q8400 4 GB DDR2-SDRAM 1 TB NVIDIA GeForce 9800 GTX Tower Black based on the first three specs of the first five spec groups.
Qmotion GOLD3060. Processor frequency: 2,66 GHz, Processor family: Intel® Core™2 Quad, Processor model: Q8400. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 1 TB, Card reader integrated. Discrete graphics card model: NVIDIA GeForce 9800 GTX. Chassis type: Tower. Product type: PC. Product colour: Black