POLY logo

POLY Voyager PRO Headset Wireless Bluetooth

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13210
Info modified on:
21 Oct 2022, 10:32:10
Warranty:
One-year warranty
Long product name POLY Voyager PRO Headset Wireless Bluetooth:

Voyager PRO

POLY Voyager PRO Headset Wireless Bluetooth:

Pushing the limits of headset technology, the Voyager PRO is the most advanced noise-canceling Bluetooth headset available. Two noise-canceling mics on a boom, AudioIQ² technology with its adaptive 20-band equalizer, and three layers of WindSmart technology ensure that you hear every word and that your voice is heard clearly despite the noise around you. This extremely comfortable, behind-the-ear headset is further proof of Plantronics' 40-plus years of commitment to headset engineering excellence.

- Always-on dual-mic AudioIQ² technology cancels noise while retaining the unique, natural sound of your voice.
- Three layers of WindSmart technology--stainless steel mic screens, acoustic fabrics, and an electronic filter--block intrusive wind noise.
- Pivoting mic boom lets you wear headset on either ear and optimize the position of the two microphones.
- Automatic voice prompts alert battery and mute status.
- Up to six hours of continuous talk time, five days of standby from single charge.

Short summary description POLY Voyager PRO Headset Wireless Bluetooth:

POLY Voyager PRO, Wireless, 17,5 g, Headset

Long summary description POLY Voyager PRO Headset Wireless Bluetooth:

POLY Voyager PRO. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Weight: 17,5 g

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.