location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Plieger Lugo 7253263 central heating towel rail Dual fuel Ladder towel rail

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Plieger Check ‘Plieger’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Lugo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7253263
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7253263
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8711238321776
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Plieger: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7341
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Aug 2018 09:17:57
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Plieger Lugo 7253263 central heating towel rail Dual fuel Ladder towel rail:
This short summary of the Plieger Lugo 7253263 central heating towel rail Dual fuel Ladder towel rail data-sheet is auto-generated and uses the product title and the first six key specs.

Plieger Lugo 7253263, Ladder towel rail, Straight, Wall-mounted, Aluminium, CE, 1110 W

Long summary description Plieger Lugo 7253263 central heating towel rail Dual fuel Ladder towel rail:
This is an auto-generated long summary of Plieger Lugo 7253263 central heating towel rail Dual fuel Ladder towel rail based on the first three specs of the first five spec groups.

Plieger Lugo 7253263. Style: Ladder towel rail, Towel rail profile type: Straight, Mounting type: Wall-mounted. Heating capacity in watts: 1110 W, Radiator connection: Right bottom. Length: 600 mm, Height: 1760 mm

Brand Image Product code Product Stock Price from
Plieger

Plieger Lugo 7253405 central heating towel rail Dual fuel Ladder towel rail
(show image)
7253405 7253405 0.00
(excl. VAT)
0 (incl. VAT)
Plieger

Plieger Lugo 7253259 central heating towel rail Dual fuel Ladder towel rail
(show image)
7253259 7253259 0.00
(excl. VAT)
0 (incl. VAT)
Plieger

Plieger Lugo 7253261 central heating towel rail Dual fuel Ladder towel rail
(show image)
7253261 7253261 0.00
(excl. VAT)
0 (incl. VAT)
Plieger

Plieger Lugo 7253255 central heating towel rail Dual fuel Ladder towel rail
(show image)
7253255 7253255 0.00
(excl. VAT)
0 (incl. VAT)
Plieger

Plieger Lugo 7253328 central heating towel rail Dual fuel Ladder towel rail
(show image)
7253328 7253328 0.00
(excl. VAT)
0 (incl. VAT)
Plieger

Plieger Lugo 7253251 central heating towel rail Dual fuel Ladder towel rail
(show image)
7253251 7253251 0.00
(excl. VAT)
0 (incl. VAT)
Plieger

Plieger Lugo 7253253 central heating towel rail Dual fuel Ladder towel rail
(show image)
7253253 7253253 0.00
(excl. VAT)
0 (incl. VAT)
Plieger

Plieger Lugo 7253249 central heating towel rail Dual fuel Ladder towel rail
(show image)
7253249 7253249 0.00
(excl. VAT)
0 (incl. VAT)