Philips logo

Philips 3000 series XC3031/01R1 stick vacuum/electric broom Battery Dry Cyclonic Bagless Black, Blue

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30380
Info modified on:
15 Oct 2024, 20:33:51
Short summary description Philips 3000 series XC3031/01R1 stick vacuum/electric broom Battery Dry Cyclonic Bagless Black, Blue:

Philips 3000 series XC3031/01R1, Electric broom, Bagless, Black, Blue, Rectangular, Dry, Cyclonic

Long summary description Philips 3000 series XC3031/01R1 stick vacuum/electric broom Battery Dry Cyclonic Bagless Black, Blue:

Philips 3000 series XC3031/01R1. Product type: Electric broom, Dust container type: Bagless, Product colour: Black, Blue. Cleaning type: Dry, Vacuum air filtering: Cyclonic, Dirt separating method: Cyclonic/filtering. Handle type: Loop handle. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery voltage: 25,2 V. Package width: 379 mm, Package depth: 134 mm, Package height: 732 mm

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.