location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Norelco OneBlade QP2530/60 men's shaver Foil shaver Charcoal, Green

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Norelco OneBlade
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
QP2530/60
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QP2530/60
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103796602
Category:
Electric razor used by men to remove facial and body hair.
Men's Shavers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 147528
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jul 2024 13:48:08
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (5.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips QP2530/60 user manual (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Norelco OneBlade QP2530/60 men's shaver Foil shaver Charcoal, Green
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Foil shaver Charcoal, Green
  • - Number of shaver heads/blades: 2 Wet & Dry
  • - Lithium-Ion (Li-Ion) Battery Operating time: 60 min Charging time: 4 h
Warranty: 2 years
Long product name Philips Norelco OneBlade QP2530/60 men's shaver Foil shaver Charcoal, Green :
The long product name of Philips Norelco OneBlade QP2530/60 men's shaver Foil shaver Charcoal, Green. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

OneBlade, 100-240 V, 2 W, Lithium-ion, 60 min / 4 h
More>>>
Philips Norelco OneBlade QP2530/60 men's shaver Foil shaver Charcoal, Green:
The official description of Philips Norelco OneBlade QP2530/60 men's shaver Foil shaver Charcoal, Green as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Philips OneBlade is a revolutionary new hybrid styler that can trim, shave and
create clean lines and edges, on any length of hair. Forget about using multiple
steps and tools. OneBlade does it all.

Comfortable shave
- Unique OneBlade Technology
- Shave it off
- Contour following

Even trim
- Trim it down
- Choose the 1, 2, 3 or 5mm comb for an even stubble

Sharp edges
- Edge it up
- Create perfect edges & sharp lines with the dual-sided blade

Easy to use
- Durable OneBlade
- Wet & dry
- Long lasting Li-Ion battery.

Short summary description Philips Norelco OneBlade QP2530/60 men's shaver Foil shaver Charcoal, Green:
This short summary of the Philips Norelco OneBlade QP2530/60 men's shaver Foil shaver Charcoal, Green data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Norelco OneBlade QP2530/60, Foil shaver, Charcoal, Green, Battery, Lithium-Ion (Li-Ion), 60 min, 4 h

Long summary description Philips Norelco OneBlade QP2530/60 men's shaver Foil shaver Charcoal, Green:
This is an auto-generated long summary of Philips Norelco OneBlade QP2530/60 men's shaver Foil shaver Charcoal, Green based on the first three specs of the first five spec groups.

Philips Norelco OneBlade QP2530/60. Shaver system: Foil shaver, Product colour: Charcoal, Green. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Operating time: 60 min. Quantity per pack: 1 pc(s). Handle(s) features: Ergonomic

Features
Shaver system *
Foil shaver
Trimmer *
No
Product colour *
Charcoal, Green
Wet & Dry
Yes
Contour following
Yes
Number of shaver heads/blades *
2
Indication
Battery full indication
Yes
Battery low indication
Yes
Charging indicator
Yes
Power
Power source *
Battery
Power
Rechargeable
Yes
Battery technology
Lithium-Ion (Li-Ion)
Operating time
60 min
Charging time
4 h
AC input voltage
100-240 V
Power consumption (max)
2 W
Packaging content
Quantity per pack
1 pc(s)
Shaving head replacement(s) included
Yes
Protection cap
Yes
Other features
Handle(s)
Yes
Handle(s) features
Ergonomic