location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Sonicare DiamondClean HX9371/04 electric toothbrush Adult Sonic toothbrush Purple

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Sonicare DiamondClean
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Sonic electric toothbrush HX9371/04
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HX9371/04
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103752417
Category:
Electric devices used for cleaning teeth.
Electric Toothbrushes Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105670
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Philips HX9371/04 user manual (3.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Trade Leaflet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Sonicare DiamondClean HX9371/04 electric toothbrush Adult Sonic toothbrush Purple
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 5 modes
  • - 1 brush head
  • - Glass charger, travel case
  • - Amethyst edition
Warranty: 2 years
Long product name Philips Sonicare DiamondClean HX9371/04 electric toothbrush Adult Sonic toothbrush Purple :
The long product name of Philips Sonicare DiamondClean HX9371/04 electric toothbrush Adult Sonic toothbrush Purple. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Li-Ion, 5 modes, 1 brush head, Glass charger, travel case
More>>>
Philips Sonicare DiamondClean HX9371/04 electric toothbrush Adult Sonic toothbrush Purple:
The official description of Philips Sonicare DiamondClean HX9371/04 electric toothbrush Adult Sonic toothbrush Purple as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Whiter, healthier teeth for life
Best Sonicare whitening electric toothbrush
Sonicare's best whitening in our most elegant Philips Sonicare electric toothbrush. Switch to Sonicare.

Proven to improve oral health
- Removes up to 7X more plaque than a manual toothbrush
- Improves gum health in only two weeks
- Whitens teeth more than 2x better than a manual toothbrush
- Philips Sonicare toothbrush helps whiten teeth
- Sensitive Mode: Gentle teeth and gum cleaning

Provides a superior clean
- DiamondClean toothbrush head for Sonicare's best whitening
- Sonicare dynamic cleaning action drives fluid between teeth

Designed around you
- Dual Charging System: Charging glass and travel case

Guides you to follow dental recommendations
- Two-minute timer helps ensure recommended brushing time
- Quadpacer interval timer encourages thorough brushing

Short summary description Philips Sonicare DiamondClean HX9371/04 electric toothbrush Adult Sonic toothbrush Purple:
This short summary of the Philips Sonicare DiamondClean HX9371/04 electric toothbrush Adult Sonic toothbrush Purple data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Sonicare DiamondClean HX9371/04, Adult, Sonic toothbrush, Daily care, Gum care, Sensitive, Whitening, Polishing, Purple, 31000 movements per minute, 2 min, 30 sec

Long summary description Philips Sonicare DiamondClean HX9371/04 electric toothbrush Adult Sonic toothbrush Purple:
This is an auto-generated long summary of Philips Sonicare DiamondClean HX9371/04 electric toothbrush Adult Sonic toothbrush Purple based on the first three specs of the first five spec groups.

Philips Sonicare DiamondClean HX9371/04. Purpose: Adult, Toothbrush type: Sonic toothbrush, Teeth brushing modes: Daily care, Gum care, Sensitive, Whitening, Polishing. Power source: AC/Battery, Battery technology: Lithium-Ion (Li-Ion), AC input voltage: 110-220 V. Number of handles included: 1 pc(s), Number of brush heads included: 1 pc(s)

Smartimer
Smartimer

2-minute timer on this Philips Sonicare electric toothbrush helps ensure dental professional recommended brushing time

Quadpacer
Quadpacer

30 seconds interval timer indicates when you have completed each quadrant of your mouth and signals for you to move on, resulting in more consistent cleaning throughout your mouth

Gentle teeth and gum cleaning
Gentle teeth and gum cleaning

Philips Sonicare toothbrush with Sensitive Mode: Gentle, yet thorough cleaning for sensitive gums

Whitens teeth twice as well
Whitens teeth twice as well

This Philips Sonicare toothbrush whitens teeth more than 2x better than a manual toothbrush in just 1 week. Removes up to 100% more stains for whiter teeth in just 1 week.

Helps whiten teeth
Helps whiten teeth

Philips Sonicare's best teeth whitening: this toothbrush helps to remove and reduce stains on your teeth for a brighter smile.

Removes up to 7 x more plaque
Removes up to 7 x more plaque

Removes up to 7 times more plaque from hard-to-reach places than a manual toothbrush

Sonic technology
Sonic technology

The Philips Sonicare electric toothbrush's unique dynamic action gently and effectively reaches deep between teeth and along the gum line.

DiamondClean brush head
DiamondClean brush head

The DiamondClean toothbrush head, Philips Sonicare's best whitening brush head, has diamond-shaped, medium-stiffness bristles to effectively yet gently scrape away plaque. This Philips Sonicare electric toothbrush provides an exceptional cleaning and whiter teeth compared to a manual toothbrush.

Dual Charging System
Dual Charging System

1) Charger glass - Simply place your Philips Sonicare electric toothbrush in the glass to charge. Can also be used to rinse your mouth after brushing. 2) Charging travel case - Connects to your laptop via USB or can be charged by wall socket. Allows you to take your DiamondClean anywhere and everywhere.

Improves gum health
Improves gum health

This Philips Sonicare electric toothbrush provides optimal cleaning between teeth and along the gumline for improved gum health in just two weeks.

Features
Purpose *
Adult
Toothbrush type *
Sonic toothbrush
Toothbrush frequency (oscillations)
31000 movements per minute
Integrated timer *
Yes
Timer duration
2 min, 30 sec
Number of teeth brushing modes *
5
Teeth brushing modes *
Daily care, Gum care, Sensitive, Whitening, Polishing
Product colour *
Purple
Display included
Yes
Handle(s) features
Ergonomic
Features
Irrigator
No
Power
Power source *
AC/Battery
Battery technology
Lithium-Ion (Li-Ion)
Rechargeable
Yes
AC input voltage
110-220 V
Packaging content
Number of handles included *
1 pc(s)
Number of brush heads included *
1 pc(s)
Flosser included
No
Travel case
Yes
Charger
Yes