CD Soundmachine, silver, digital tuning
Enjoy your music wherever you
go
You take pleasure in the simple things in li
fe and delight in conven
ience. The compact and
portable Philips CD soundmachine lets you in
dulge in the pleasures of enjoying your
favorite music with the help of easy-to-use functions.
Enjoy your music from different sources
• Play CD, CD-R and CD-RW
• FM stereo tuner
• Audio-in for easy portable music playback
Easy to use
• CD Shuffle/Repeat for personalized music enjoyment
• 20-track CD programmable
• 20 preset tuning stations
Rich and clear sound
• Dynamic Bass Boost for deep and dramatic sound
• 3W RMS total output power
Philips AZ215S/05, FM, Player, CD, Fast Backward, Fast forward, Next, Previous, Program, Repeat, Shuffle, Grey, Silver, China
Philips AZ215S/05. Supported radio bands: FM. Optical drive type: Player, Disc types supported: CD, Playback modes: Fast Backward, Fast forward, Next, Previous, Program, Repeat, Shuffle. Product colour: Grey, Silver, Country of origin: China. Power source: AC/Battery, Battery voltage: 1,5 V. Width: 252 mm, Depth: 232 mm, Height: 124 mm