Philips logo

Philips 7300 series 50PUS7363/12 TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Silver

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81696
Info modified on:
22 Jul 2024, 10:01:11
Bullet Points Philips 7300 series 50PUS7363/12 TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Silver:
  • - 126 cm (50") Ambilight TV
  • - 1600 Picture Performance Index
  • - HDR Plus
  • - P5 Perfect Picture Engine
Long product name Philips 7300 series 50PUS7363/12 TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Silver:

Ultra Slim 4K UHD LED Android TV

Philips 7300 series 50PUS7363/12 TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Silver:

Indulge in the shows, films and games you love with a 4K UHD TV that makes content from any source look superb. With Android TV, wireless connectivity and Ambilight you won't just stream your favourites. You'll get lost in them.

Short summary description Philips 7300 series 50PUS7363/12 TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Silver:

Philips 7300 series 50PUS7363/12, 127 cm (50"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Silver

Long summary description Philips 7300 series 50PUS7363/12 TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Silver:

Philips 7300 series 50PUS7363/12. Display diagonal: 127 cm (50"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2, DVB-T2 HD. Wi-Fi, Ethernet LAN. Product colour: Silver

Reasons to buy
3D tour
Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.