location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 1000 series 27E1N1800AE/01 LED display 68,6 cm (27") 3840 x 2160 pixels 4K Ultra HD LCD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
1000 series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
27E1N1800AE/01
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
27E1N1800AE/01
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581805784
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Philips’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4751
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Aug 2024 07:14:57
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips 1000 series 27E1N1800AE/01 LED display 68,6 cm (27") 3840 x 2160 pixels 4K Ultra HD LCD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home 68,6 cm (27") LCD IPS
  • - 4K Ultra HD 3840 x 2160 pixels 16:9
  • - 60 Hz 4 ms 350 cd/m² 1000:1
  • - Flicker-free technology
  • - F 27,24 W
Long product name Philips 1000 series 27E1N1800AE/01 LED display 68,6 cm (27") 3840 x 2160 pixels 4K Ultra HD LCD Black :
The long product name of Philips 1000 series 27E1N1800AE/01 LED display 68,6 cm (27") 3840 x 2160 pixels 4K Ultra HD LCD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Monitor 27E1N1800AE 4K UHD monitor
More>>>
Philips 1000 series 27E1N1800AE/01 LED display 68,6 cm (27") 3840 x 2160 pixels 4K Ultra HD LCD Black:
The official description of Philips 1000 series 27E1N1800AE/01 LED display 68,6 cm (27") 3840 x 2160 pixels 4K Ultra HD LCD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

View all tasks with this monitor in 4K quality, which produces incredibly sharp imagery. In addition, this monitor's IPS panel and HDR-grade visuals, along with its Height Adjustable Stand (HAS), make for a great monitor for any task.

Short summary description Philips 1000 series 27E1N1800AE/01 LED display 68,6 cm (27") 3840 x 2160 pixels 4K Ultra HD LCD Black:
This short summary of the Philips 1000 series 27E1N1800AE/01 LED display 68,6 cm (27") 3840 x 2160 pixels 4K Ultra HD LCD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 1000 series 27E1N1800AE/01, 68,6 cm (27"), 3840 x 2160 pixels, 4K Ultra HD, LCD, 4 ms, Black

Long summary description Philips 1000 series 27E1N1800AE/01 LED display 68,6 cm (27") 3840 x 2160 pixels 4K Ultra HD LCD Black:
This is an auto-generated long summary of Philips 1000 series 27E1N1800AE/01 LED display 68,6 cm (27") 3840 x 2160 pixels 4K Ultra HD LCD Black based on the first three specs of the first five spec groups.

Philips 1000 series 27E1N1800AE/01. Display diagonal: 68,6 cm (27"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LCD, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting, Height adjustment. Product colour: Black

EasySelect menu toggle key for quick on-screen menu access
EasySelect menu toggle key for quick on-screen menu access

The discreetly placed EasySelect Menu Toggle Key allows you to make quick and easy adjustments to monitor settings in the On-Screen Display menu.

LowBlue mode and Flicker-free easy-on-the eyes viewing
LowBlue mode and Flicker-free easy-on-the eyes viewing

Our LowBlue Mode and Flicker-free technology have been developed to reduce eye strain and fatigue often caused by long hours in front of a monitor.

High Dynamic Range (HDR) for more lifelike colourful visuals
High Dynamic Range (HDR) for more lifelike colourful visuals

High Dynamic Range delivers a dramatically different visual experience. With astonishing brightness, incomparable contrast and captivating colour, images come to life with much greater brightness while also featuring much deeper, more nuanced darks. It renders a fuller palette of rich new colours never before seen on a display, giving you a visual experience that engages your senses and inspires emotions.

DisplayPort connection for maximum visuals
DisplayPort connection for maximum visuals

DisplayPort is a digital link from PC to monitor without any conversion. With higher capabilities than DVI standard, it is fully capable to support up to 15 metre cables and 10.8 Gbps/sec data transfer. With this high performance and zero latency, you get the fastest imaging and refresh rates — making DisplayPort the best choice for not only general office or home use, but also for the more demanding gaming and films, video editing and more. It also keeps interoperability in mind via the use of various adapters.

Built-in stereo speakers for multimedia
Built-in stereo speakers for multimedia

A pair of high-quality stereo speakers built into a display device. They may be visible front firing, or invisible down firing, top firing, rear firing etc. depending on model and design.

HDMI ensures universal digital connectivity
HDMI ensures universal digital connectivity

An HDMI-ready device has all the required hardware to accept High-Definition Multimedia Interface (HDMI) input. An HDMI cable enables high-quality digital video and audio to be transmitted over a single cable from a PC or any number of AV sources (including set-top boxes, DVD players, A/V receivers and video cameras).

Height-adjustable for better ergonomic comfort
Height-adjustable for better ergonomic comfort

The height-adjustable Ergo Base is a 'people-friendly' Philips monitor base that not only tilts, but is also height adjustable, so that each user can adjust the monitor to their personal preference for maximum viewing comfort and efficiency.

UltraClear 4K UHD (3840 x 2160) resolution for precision
UltraClear 4K UHD (3840 x 2160) resolution for precision

These Philips displays utilise high-performance panels to deliver UltraClear, 4K UHD (3840 x 2160) resolution images. Whether you are a demanding professional requiring extremely detailed images for CAD solutions, a user of 3D graphics applications or a financial wizard working on huge spreadsheets, Philips displays will make your images and graphics come alive.

IPS LED wide view technology for image and colour accuracy
IPS LED wide view technology for image and colour accuracy

IPS displays use an advanced technology that gives you extra-wide viewing angles of 178/178 degrees, making it possible to view the display from almost any angle. Unlike standard TN panels, IPS displays give you remarkably crisp images with vivid colours, making them ideal not only for Photos, movies and web browsing, but also for professional applications that demand colour accuracy and consistent brightness at all times.

Effortlessly smooth action with Adaptive-Sync technology
Effortlessly smooth action with Adaptive-Sync technology

Gaming shouldn't be a choice between choppy gameplay or broken frames. Get fluid, artefact-free performance at virtually any frame rate with Adaptive-Sync technology, smooth quick refresh and ultra-fast response time.

Display
Display diagonal *
68,6 cm (27")
Display resolution *
3840 x 2160 pixels
HD type *
4K Ultra HD
Native aspect ratio *
16:9
Display technology *
LCD
Panel type *
IPS
LED backlight
Yes
Backlight type
W-LED
Touchscreen *
No
Display brightness (typical)
350 cd/m²
Response time
4 ms
Anti-glare screen
Yes
Screen shape *
Flat
Contrast ratio (typical) *
1000:1
Dynamic contrast ratio marketing name
Mega Infinity DCR
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
1.07 billion colours
Pixel pitch
0,1554 x 0,1554 mm
Pixel density
163,18 ppi
Horizontal scan range
30 - 140 kHz
Vertical scan range
40 - 60 Hz
Viewable size, horizontal
59,8 cm
Viewable size, vertical
33,6 cm
Display diagonal (metric)
68,6 cm
High Dynamic Range (HDR) supported
Yes
High Dynamic Range (HDR) technology
High Dynamic Range 10 (HDR10)
DDC/CI
Yes
Haze rate
25%
Surface hardness
3H
Colour depth
8 bit
Display sRGB
Yes
Performance
Sinkronisasi video komponen
Separate sync
Flicker-free technology
Yes
Low Blue Light technology
Yes
Compatible operating systems
Mac OS X Windows 11 / 10
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
Number of speakers
2
RMS rated power
4 W
Design
Market positioning *
Home
Product colour *
Black
Heavy metals free
Hg (mercury)
Ports & interfaces
Built-in USB hub *
No
HDMI *
Yes
HDMI ports quantity
2
HDMI version
2.0
DisplayPorts quantity
1
DisplayPort version
1.4
Audio output
Yes
HDCP
Yes
HDCP version
1.4/2.2
Ergonomics
VESA mounting *
Yes
Ergonomics
VESA mounting interfaces
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
Yes
Height adjustment
10 cm
Tilt adjustment
Yes
Tilt angle range
-5 - 20°
On Screen Display (OSD)
Yes
On Screen Display (OSD) languages
Simplified Chinese, Traditional Chinese, Czech, German, Dutch, English, Spanish, Finnish, French, Greek, Hungarian, Italian, Japanese, Korean, Polish, Portuguese, Russian, Swedish, Turkish, Ukrainian
Number of OSD languages
21
Plug and Play
Yes
LED indicators
Operation, Stand-by
Power
Energy efficiency class (SDR) *
F
Power consumption (typical) *
27,24 W
Power consumption (standby) *
0,5 W
Power consumption (off)
0,3 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Power supply type
Internal
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Operating altitude
0 - 3658 m
Non-operating altitude
3658 - 12192 m
Packaging content
Stand included
Yes
Cables included
AC, HDMI
Manual
Yes
Weight & dimensions
Width (with stand)
613 mm
Depth (with stand)
220 mm
Height (with stand)
492 mm
Weight (with stand)
5,69 kg
Width (without stand)
613 mm
Depth (without stand)
54 mm
Height (without stand)
365 mm
Weight (without stand)
3,92 kg
Packaging data
Package width
780 mm
Package depth
160 mm
Package height
447 mm
Package weight
8,4 kg
Sustainability
Doesn't contain
Mercury, PVC/BFR
Technical details
Compliance certificates
RoHS
Other features
Exterior finish type
Textured
Picture enhancement
SmartImage
Recyclable packaging material
100%
Regulatory Approvals
CB, CE mark, ICES-003, TUV/ISO9241-307, TUV-BAUART, ETL, CEC, EAC, UKCA, MEPS, VCCI, EMP, FCC
Delta E
2
EasyRead mode
Yes
LowBlue mode
Yes
Philips SmartUniformity
93 - 105%
Mean time between failures (MTBF)
50000 h