location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips WhiteVision 12336WHVSM car light bulb H3 55 W Halogen

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
WhiteVision
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
12336WHVSM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12336WHVSM
Category:
Bulbs are placed into sockets on the front and back of a car to provice light when switched on.
Car Light Bulbs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4972
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 21:17:09
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Philips WhiteVision 12336WHVSM car light bulb H3 55 W Halogen :
The long product name of Philips WhiteVision 12336WHVSM car light bulb H3 55 W Halogen. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

WhiteVision, 12 V, 55 W, H1, PK22s, 3700 K, 1450 ±15% lm, 400h
More>>>
Philips WhiteVision 12336WHVSM car light bulb H3 55 W Halogen:
The official description of Philips WhiteVision 12336WHVSM car light bulb H3 55 W Halogen as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Philips WhiteVision lamps add an intense white Xenon look to your car headlights for a premium driving experience. The increased brightness with significantly whiter light makes WhiteVision the perfect combination of style and safety.

Maximum visibility, premium look
- A premium driving experience with intense white Xenon effect
- Crisp beam with intense white light
- White Xenon effect color match for high end look
- Up to 60% more vision to maximize clarity

Maximum white light for greater contrast
- Greater contrast for improved visibility and safer driving

Original equipment, 100% road legal
- 100% road legal, 100% intense white light
- Best-in-class lifetime for extended driving pleasure
- Philips car lamps are highly resistant
- Philips is the choice of major car manufacturers.

Short summary description Philips WhiteVision 12336WHVSM car light bulb H3 55 W Halogen:
This short summary of the Philips WhiteVision 12336WHVSM car light bulb H3 55 W Halogen data-sheet is auto-generated and uses the product title and the first six key specs.

Philips WhiteVision 12336WHVSM, 55 W, H3, Halogen, 3700 K, 4 pc(s)

Long summary description Philips WhiteVision 12336WHVSM car light bulb H3 55 W Halogen:
This is an auto-generated long summary of Philips WhiteVision 12336WHVSM car light bulb H3 55 W Halogen based on the first three specs of the first five spec groups.

Philips WhiteVision 12336WHVSM. Power: 55 W, Fitting/cap type: H3, Base type: PK22s, Bulb type: Halogen, Colour temperature: 3700 K. Quantity per pack: 4 pc(s)

Performance
Fitting/cap type *
H3
Power *
55 W
Bulb type *
Halogen
Base type *
PK22s
Bulb lifetime
400 h
Colour temperature *
3700 K
Luminous flux
1 lm
Vehicle bulb application *
Fog light
ECE compliance
Yes
Light application
Day
Weight & dimensions
Weight
7 g
Net weight per piece
140 g
Gross weight per piece
1,46 kg
Packaging data
Quantity per pack *
4 pc(s)
Package width
59 mm
Package length
10,9 cm
Package depth
109 mm
Package height
109 mm
Package weight
73 g
Package type
Box
Technical details
Voltage
12 V
Net weight
7 g
Light output
1450 ±15%
Minimum order quantity
20 pc(s)
Logistics data
Master (outer) case length
347 mm
Master (outer) case width
268 mm