Phasak Protekt Torre uninterruptible power supply (UPS) Line-Interactive 1,06 kVA 700 W 4 AC outlet(s)

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17419
Info modified on:
29 Oct 2024, 12:38:09
Bullet Points Phasak Protekt Torre uninterruptible power supply (UPS) Line-Interactive 1,06 kVA 700 W 4 AC outlet(s):
  • - <b>Automatic Voltage Regulator (AVR):</b> Ensures a stable power supply to connected devices by automatically adjusting voltage fluctuations
  • - <b>Pure Sine Wave:</b> Provides a clean, stable power output, ideal for powering sensitive and critical devices
  • - <b>Generator Compatibility:</b> Allows integration with generators for uninterrupted power supply, even during extended power outages
  • - <b>Surge Protected Outlets:</b> Offers additional protection against surges, ensuring the integrity of connected devices
  • - <b>Automatic Restart:</b> Automatically restores power to connected devices after an outage
  • - <b>Automatic Recharge:</b> Ensures UPS batteries recharge automatically after a power outage
  • - <b>Cold Start:</b> Ability to start the UPS to power connected devices, even without external power supply
  • - <b>Offline Charging:</b> Keeps devices charged during a power outage, using the UPS battery
  • - <b>Optional SNMP Slot:</b> Allows remote monitoring and management of the UPS through a network
Long product name Phasak Protekt Torre uninterruptible power supply (UPS) Line-Interactive 1,06 kVA 700 W 4 AC outlet(s):

UPS Phasak Protekt Torre Interactive 1060 VA - PH 7610

Short summary description Phasak Protekt Torre uninterruptible power supply (UPS) Line-Interactive 1,06 kVA 700 W 4 AC outlet(s):

Phasak Protekt Torre, Line-Interactive, 1,06 kVA, 700 W, Pure sine, 165 V, 290 V

Long summary description Phasak Protekt Torre uninterruptible power supply (UPS) Line-Interactive 1,06 kVA 700 W 4 AC outlet(s):

Phasak Protekt Torre. UPS topology: Line-Interactive, Output power capacity: 1,06 kVA, Output power: 700 W. AC outlet types: Type F, Power plug: Type F, AC outlets quantity: 4 AC outlet(s). Battery technology: Lead-Calcium (Pb-Ca), Battery capacity: 7 Ah, Battery voltage: 12 V. Form factor: Compact, Product colour: Grey, Cable length: 1 m. Width: 140 mm, Depth: 327 mm, Height: 191 mm

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.