location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Paulmann 937.64 Outdoor ground lighting Non-changeable bulb(s) LED

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Paulmann Check ‘Paulmann’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Special Line outdoor solar spike, Ufo, LED, Stainless steel, Clear, 1 pc. set
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
93764 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4000870937648
Category:
Lights used for illuminating outside, such as lights on the outside of buildings and pathways.
Outdoor Lighting Check ‘Paulmann’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Paulmann: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31078
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 13:36:43
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Paulmann 937.64 Outdoor ground lighting Non-changeable bulb(s) LED
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Set of 1 splash-protected lamp (IP44) including LED, 1x0.2W
  • - Energy-saving LED technology (conserves up to 80% energy in comparison to conventional light bulbs)
  • - protective system: IP44
  • - protection class III
  • - Color temperatur: 3000K - Warm white
Long product name Paulmann 937.64 Outdoor ground lighting Non-changeable bulb(s) LED :
The long product name of Paulmann 937.64 Outdoor ground lighting Non-changeable bulb(s) LED. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

incl. 1x0.2 W, 3000 K, Solar, IP44
More>>>
Short summary description Paulmann 937.64 Outdoor ground lighting Non-changeable bulb(s) LED:
This short summary of the Paulmann 937.64 Outdoor ground lighting Non-changeable bulb(s) LED data-sheet is auto-generated and uses the product title and the first six key specs.

Paulmann 937.64, Outdoor ground lighting, Stainless steel, Glass, Stainless steel, IP44, Garden, III

Long summary description Paulmann 937.64 Outdoor ground lighting Non-changeable bulb(s) LED:
This is an auto-generated long summary of Paulmann 937.64 Outdoor ground lighting Non-changeable bulb(s) LED based on the first three specs of the first five spec groups.

Paulmann 937.64. Type: Outdoor ground lighting, Product colour: Stainless steel, Housing material: Glass, Stainless steel. Fitting/cap type: Non-changeable bulb(s), Number of bulbs: 1 bulb(s), Bulb type: LED. Power source type: Solar. Width: 174 mm, Depth: 174 mm, Height: 550 mm. Quantity per pack: 1 pc(s)

Brand Image Product code Product Stock Price from
Paulmann

Paulmann 937.65 Outdoor wall lighting LED
(show image)
93765 937.65 0.00
(excl. VAT)
0 (incl. VAT)
Paulmann

Paulmann 937.76 Outdoor floor lighting LED
(show image)
93776 Floor recessed light set Solar Pandora LED Stainless steel, 1 pc. set 0.00
(excl. VAT)
0 (incl. VAT)
Paulmann

Paulmann 937.83 Outdoor floor lighting LED
(show image)
93783 937.83 0.00
(excl. VAT)
0 (incl. VAT)
Paulmann

Paulmann 937.77 Outdoor floor lighting LED
(show image)
93777 937.77 0.00
(excl. VAT)
0 (incl. VAT)
Paulmann

Paulmann 937.85 Outdoor floor lighting LED
(show image)
93785 937.85 0.00
(excl. VAT)
0 (incl. VAT)
Paulmann

Paulmann 937.51 Outdoor floor lighting GU10
(show image)
93751 937.51 0.00
(excl. VAT)
0 (incl. VAT)
Paulmann

Paulmann 998.17 Outdoor wall lighting LED 1,5 W
(show image)
99817 Special line surface-mounted wall light, Wall LED Titanium, 1 pc. set 0.00
(excl. VAT)
0 (incl. VAT)
Paulmann

Paulmann 988.45 Outdoor spot lighting LED 3 W
(show image)
98845 Outdoor plant light w/ spike, special line 3W LED, Aluminium, 3 pc. set 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)