PartyDeco SF1-36-018ME decorative ribbon/trim 1 pc(s) 9 m

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
298
Info modified on:
11 Mar 2024, 09:14:46
Long product name PartyDeco SF1-36-018ME decorative ribbon/trim 1 pc(s) 9 m:

Decorative mesh - Fiber, silver, 0.36x9m

Short summary description PartyDeco SF1-36-018ME decorative ribbon/trim 1 pc(s) 9 m:

PartyDeco SF1-36-018ME, Silver, Abstract pattern, Fabric, Gloss, 9 m, 360 mm

Long summary description PartyDeco SF1-36-018ME decorative ribbon/trim 1 pc(s) 9 m:

PartyDeco SF1-36-018ME. Product colour: Silver, Pattern: Abstract pattern, Material: Fabric. Length: 9 m, Width: 360 mm. Quantity per pack: 1 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.