location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panasonic VW-VBG260E-K Lithium-ion Camcorder Battery Lithium-Ion (Li-Ion) 2640 mAh

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic Check ‘Panasonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VW-VBG260E-K Lithium-ion Camcorder Battery
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VW-VBG260E-K show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16817
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Feb 2019 10:35:19
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Panasonic VW-VBG260E-K Lithium-ion Camcorder Battery Lithium-Ion (Li-Ion) 2640 mAh
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Lithium-Ion (Li-Ion)
  • - 2640 mAh
  • - Purpose: Camcorder
  • - 7,2 V
  • - Black
Long product name Panasonic VW-VBG260E-K Lithium-ion Camcorder Battery Lithium-Ion (Li-Ion) 2640 mAh :
The long product name of Panasonic VW-VBG260E-K Lithium-ion Camcorder Battery Lithium-Ion (Li-Ion) 2640 mAh. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

VW-VBG260E-K Lithium-ion Camcorder Battery
More>>>
Short summary description Panasonic VW-VBG260E-K Lithium-ion Camcorder Battery Lithium-Ion (Li-Ion) 2640 mAh:
This short summary of the Panasonic VW-VBG260E-K Lithium-ion Camcorder Battery Lithium-Ion (Li-Ion) 2640 mAh data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic VW-VBG260E-K Lithium-ion Camcorder Battery, 2640 mAh, 7,2 V, Lithium-Ion (Li-Ion)

Long summary description Panasonic VW-VBG260E-K Lithium-ion Camcorder Battery Lithium-Ion (Li-Ion) 2640 mAh:
This is an auto-generated long summary of Panasonic VW-VBG260E-K Lithium-ion Camcorder Battery Lithium-Ion (Li-Ion) 2640 mAh based on the first three specs of the first five spec groups.

Panasonic VW-VBG260E-K Lithium-ion Camcorder Battery. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 2640 mAh, Purpose: Camcorder

Brand Image Product code Product Stock Price from
Hahnel

Hahnel 1000 171.4 camera/camcorder battery Lithium-Ion (Li-Ion) 2240 mAh
(show image)
1000 171.4 1000 171.4 0.00
(excl. VAT)
0 (incl. VAT)