Panasonic logo

Panasonic HC-V180EG-K camcorder Handheld camcorder 2,51 MP MOS BSI Full HD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100736
Info modified on:
14 Mar 2024, 19:22:55
Short summary description Panasonic HC-V180EG-K camcorder Handheld camcorder 2,51 MP MOS BSI Full HD Black:

Panasonic HC-V180EG-K, 2,51 MP, MOS BSI, 25,4 / 5,8 mm (1 / 5.8"), Full HD, 6,86 cm (2.7"), LCD

Long summary description Panasonic HC-V180EG-K camcorder Handheld camcorder 2,51 MP MOS BSI Full HD Black:

Panasonic HC-V180EG-K. Total megapixels: 2,51 MP, Sensor type: MOS BSI, Optical sensor size: 25,4 / 5,8 mm (1 / 5.8"). Optical zoom: 50x, Digital zoom: 500x, Focal length range: 2.06 - 103 mm. Camcorder media type: Memory card, Compatible memory cards: SD, SDHC, SDXC, Camera file system: DCF, Exif 2.2. Focus adjustment: Auto/Manual. White balance: Auto, Cloudy, Indoor, Sunny

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.