Paderno 42460-43 dry food dispenser Countertop food dispenser 2 L Black, Transparent

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6368
Info modified on:
03 Sept 2018, 06:33:29
Long product name Paderno 42460-43 dry food dispenser Countertop food dispenser 2 L Black, Transparent:

Frame Buffet System, Wood | Cereal bar, 43.5 x 17 x 13.5 cm, Wenge

Short summary description Paderno 42460-43 dry food dispenser Countertop food dispenser 2 L Black, Transparent:

Paderno 42460-43, Countertop food dispenser, 2 L, Black, Transparent, Cereal, 435 mm, 170 mm

Long summary description Paderno 42460-43 dry food dispenser Countertop food dispenser 2 L Black, Transparent:

Paderno 42460-43. Type: Countertop food dispenser, Capacity: 2 L, Product colour: Black, Transparent. Width: 435 mm, Depth: 170 mm, Height: 135 mm

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.