ORTOVOX 2.5L Civetta

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3150
Info modified on:
14 Mar 2024, 19:48:48
Bullet Points ORTOVOX 2.5L Civetta:
  • - 1 chest pocket
  • - Elastic cuffs
  • - Self-adjusting hood
  • - MERINO COOL inserts
  • - Elastic hem seam
  • - Can be stored in your chest pocket
Long product name ORTOVOX 2.5L Civetta:

2.5L Civetta, XL, dark blood

Short summary description ORTOVOX 2.5L Civetta:

ORTOVOX 2.5L Civetta, Windbreaker coat, Female, Adult, 1 pockets, Polyamide, Grey, Red

Long summary description ORTOVOX 2.5L Civetta:

ORTOVOX 2.5L Civetta. Style Mantel/Jaket: Windbreaker coat, Gender: Female, Consumer life stage: Adult, Occasion: Outdoor, Hooded, Sleeve length type: Long sleeve, Pockets quantity: 1 pockets, Closure type: Zipper. Material: Polyamide, Keterangan bahan (nama, %): Polyamide 100. Warna utama produk: Grey, Red

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.