Nixon Medium Time Teller Wrist watch Female Quartz Gold

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4063
Info modified on:
14 Mar 2024, 18:33:15
Long product name Nixon Medium Time Teller Wrist watch Female Quartz Gold:

Quartz, Stainless steel, 31 mm

Short summary description Nixon Medium Time Teller Wrist watch Female Quartz Gold:

Nixon Medium Time Teller, Waterproof, Quartz

Long summary description Nixon Medium Time Teller Wrist watch Female Quartz Gold:

Nixon Medium Time Teller. Gender: Female, Watch case material: Stainless steel, Housing colour: Gold. Width: 31 mm, Band size: S, Band width: 1,6 cm

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.